ifm electronic gmbh Fibre-optic amplifier OK5022

Description
Operation as through-beam sensor or diffuse reflection sensor Intuitive setting of the sensitivity via potentiometer Programmable light-on/dark-on mode Compact housing for use where space is restricted Clearly visible LED display for checking the switching status
Description
Operation as through-beam sensor or diffuse reflection sensor Intuitive setting of the sensitivity via potentiometer Programmable light-on/dark-on mode Compact housing for use where space is restricted Clearly visible LED display for checking the switching status

Suppliers

Company
Product
Description
Supplier Links
Essen, Germany
Fibre-optic amplifier
OK5022
Fibre-optic amplifier OK5022
Operation as through-beam sensor or diffuse reflection sensor Intuitive setting of the sensitivity via potentiometer Programmable light-on/dark-on mode Compact housing for use where space is restricted Clearly visible LED display for checking the switching status
  • Operation as through-beam sensor or diffuse reflection sensor
  • Intuitive setting of the sensitivity via potentiometer
  • Programmable light-on/dark-on mode
  • Compact housing for use where space is restricted
  • Clearly visible LED display for checking the switching status
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Photoelectric Sensors
Product Number OK5022
Product Name Fibre-optic amplifier
Operation Distance 0.0 to 4.72 inch (0.0 to 120 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Beam Type Visible
Mode Light-on; Dark-on; Light/Dark Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Through-beam sensor receiver - O6E402 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 394 inch (10000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Photoelectric Sensors - 2669862 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Optical Technology Type Through Beam
Power Requirements DC Powered
View Details
Fiber-optic unit - SOE4-FO-L-HF2-1N-M8 - Festo Corporation
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire NPN
View Details
2 suppliers
18 mm Stainless Steel DC Photoelectric Sensor - S4082 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details