ifm electronic gmbh Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| Wirable plug; Operating voltage < 125 V AC; housing materials housing: PA; IP 67 | |
| Wirable socket; Connector | |
| Angled type for use where space is restricted Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable... | |
| Angled type for use where space is restricted Wide operating temperature range Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Clearly visible... | |
| Angled type for use where space is restricted Wide operating temperature range Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments For incremental... | |
| Angled type for use where space is restricted Wide operating temperature range Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Safe cable... | |
| Angled type for use where space is restricted Wide operating temperature range Gold-plated contacts for reliable electrical connections Safe cable connection with screw terminals | |
| Angled type for use where space is restricted Wide operating temperature range High protection rating | |
| Clearly visible LED Wide operating temperature range Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Safe cable connection with screw terminals | |
| Complete set of plugs for controllers With wirable AMP Crimp socket housing Crimp contacts supplied with the unit For a reliable signal transmission of controllers and modules Suited for use... | |
| Complete set of plugs for I/O modules With wirable AMP Crimp socket housing Crimp contacts supplied with the unit For a reliable signal transmission of controllers and modules Suited for... | |
| Easy free wiring of in-board systems in vehicles and mobile machines With ports for cube relays and automotive fuses Wide operating temperature range Quick and easy mounting and fixing With... | |
| For a reliable signal transmission of controllers and modules Suited for use in mobile machines Wirable AMP crimp housing Crimp contacts supplied with the unit Lockable connector with reverse polarity... | |
| For a reliable signal transmission Wide operating temperature range For applications in mobile machines and in particularly harsh industrial environments Lockable AMP connector with reverse polarity protection | |
| For applications in hazardous areas Wide operating temperature range Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Angled type for use where... | |
| For applications in hazardous areas Wide operating temperature range Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Safe cable connection with screw... | |
| For incremental encoders with 12-pole M18 connector High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection due to soldering Robust metal version... | |
| For incremental encoders with 12-pole M23 connector High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection due to soldering | |
| For incremental encoders with 12-pole M23 connector High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection due to soldering Robust metal version... | |
| For installation in contact housings For safe electrical connections | |
| For installation in controllers Can be coded and cut to size Robust housing for use in harsh industrial environments For safe electrical connections | |
| For pressure sensors with analogue input High protection rating for the requirements of harsh industrial environments Wide operating temperature range | |
| For safe electrical connections High protection rating for the requirements of harsh industrial environments Easy cable connection via insulation displacement technology | |
| For safe electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals | |
| For series connection of RFID safety sensors Allows easy wiring of multiple sensors in series | |
| For splitter boxes with M23 connector Gold-plated contacts for reliable electrical connections Angled type for use where space is restricted Wide operating temperature range Robust design for use in harsh... | |
| For splitter boxes with M23 connector Gold-plated contacts for reliable electrical connections Robust design for use in harsh industrial environments Wide operating temperature range Safe cable connection due to soldering... | |
| For splitter boxes with M23 connector Robust metal housing for use in harsh industrial environments Wide operating temperature range Angled type for use where space is restricted Safe cable connection... | |
| For splitter boxes with M23 connector Robust metal housing for use in harsh industrial environments Wide operating temperature range Safe cable connection due to soldering | |
| For the connection of controllers and dialogue units For utilising all connections of a controller Reliable signal transmission for CAN devices Can be coded and cut to size | |
| For the connection of relays Complete set of contacts for relay contacts, power distributors and voltage supply For installation in contact housings For safe electrical connections | |
| For the connection of relays Complete set of contacts for voltage supply For applications in mobile machines and in particularly harsh industrial environments For safe electrical connections | |
| For the pseudo-serial connection of fail-safe switches High protection rating for the requirements of harsh industrial environments Wide operating temperature range | |
| For use in applications with many inputs and outputs where space is restricted | |
| For use in applications with many inputs and outputs where space is restricted High protection rating for the requirements of harsh industrial environments Gold-plated contacts for reliable electrical connections Wide... | |
| For use in applications with many inputs and outputs where space is restricted Visual and tactile marking of the ports Resistant to oils and coolants High protection rating for the... | |
| For use in mobile machines and vehicles Large operating voltage range AMP connector for the fast and easy connection to the on-board system | |
| For use in mobile machines and vehicles Wide operating temperature range DEUTSCH connector for the fast and easy connection to the on-board system High protection rating for the requirements of... | |
| Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Extremely effective strain relief by means of patented three-way ball clamp technology Simple and... | |
| Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range | |
| Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Easy cable connection via insulation displacement technology Robust metal version... | |
| Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals | |
| Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals phase-out article Alternative articles:... | |
| Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals Good electromagnetic compatibility thanks... | |
| Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals Robust metal version | |
| Gold-plated contacts for reliable electrical connections Safe cable connection with screw terminals High protection rating for the requirements of harsh industrial environments Wide operating temperature range | |
| Gold-plated contacts for reliable electrical connections Wide operating temperature range Good electromagnetic compatibility thanks to placeable cable shield High protection rating for the requirements of the food and beverage industry... | |
| Konfektionierbare_Bu chse_zum_Anschluss_d er_Multiviewbox_E2M2 50 High protection rating for the requirements of harsh industrial environments Wide operating temperature range 8-pole connection Safe cable connection due to soldering | |
| Large cable cross-section for reducing the voltage drop and transferring higher currents Resistant to oils and coolants | |
| Large cable cross-section for reducing the voltage drop and transferring higher currents Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools | |
| Quick and easy mounting High protection rating for the requirements of mobile machines Secure and stable hold | |
| Reliable connection of valves in the field Angled type for use where space is restricted Wide operating temperature range | |
| Reliable connection of valves in the field Angled type for use where space is restricted Wide operating temperature range Robust rectangular connector Safe cable connection with screw terminals | |
| Reliable connection of valves in the field With integrated protective circuitry Wide operating temperature range Clearly visible LED Angled type for use where space is restricted | |
| Reliable connection technology for CAN bus participants High protection rating for the requirements of harsh industrial environments Wide operating temperature range Gold-plated contacts for reliable electrical connections | |
| Reliable signal transmission for CAN devices Can be coded and cut to size For the connection of controllers | |
| Reliable signal transmission for devices with Ethernet interface For quick and easy parameter setting and set-up Robust design for use in harsh industrial environments | |
| Resistant to high-pressure cleaning with aggressive cleaning agents For use in applications with many inputs and outputs where space is restricted Visual and tactile marking of the ports High protection... | |
| Resistant to high-pressure cleaning with aggressive cleaning agents Halogen and silicone-free Visual and tactile marking of the ports High protection rating for the requirements of the food and beverage industry... | |
| Resistant to oils and coolants Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments High power transmission thanks to high current rating | |
| Resistant to oils and coolants Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments High power transmission thanks to high current rating Actuator... | |
| Suited for use in mobile machines Lockable connector with reverse polarity protection | |
| User-friendly equipment of distributors and housings with connections for connectors Easy and quick installation into the container wall High protection rating for the requirements of harsh industrial environments Wide operating... | |
| User-friendly equipment of distributors and housings with connections for connectors Easy and quick installation into the container wall Robust metal version High protection rating for the requirements of harsh industrial... | |
| User-friendly equipment of distributors and housings with connections for connectors Robust metal version Easy and quick installation into the container wall High protection rating for the requirements of harsh industrial... | |
| Visual and tactile marking of the ports Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Mechanical end stop to protect the O-ring from... | |
| Wide operating temperature range Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Safe cable connection with screw terminals | |
| Wide operating temperature range Gold-plated contacts for reliable electrical connections Safe cable connection with screw terminals | |
| Wired programming cable for controllers and displays For quick and easy parameter setting and set-up With integrated CAN bus terminating resistor in connector housing Reliable signal transmission for CAN devices... |