ifm electronic gmbh Datasheets for Gas Flow Meters
Gas flow meters are used for measuring the flow or quantity of a moving gas in an enclosed pipe or passage.
Gas Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Air gap provided as absolute value Precise values at all times thanks to pressure-compensated measuring principle Enables zero gap and clogging detection Self-cleaning measuring channel even resists purge air pressure... | |
| Measurement of flow and temperature at the same time Optimised for water, oils and air Clearly visible 4-digit LED display With two scalable analogue outputs The process connection can be... | |
| Measurement of flow and temperature at the same time Optimised for water, oils and air Red/green display for clear identification of the acceptable range With switching output, analogue signal and... | |
| Measurement of flow and temperature at the same time Red/green display for clear identification of the acceptable range With switching output, analogue signal and IO-Link The process connection can be... | |
| Precise measurement of flow and consumption High accuracy, repeatability and measurement dynamics For detecting compressed air in industrial use With switching output, analogue output and pulse output Clearly visible 4-digit... | |
| Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics For detecting compressed air in industrial use With switching output, analogue output and pulse output Adjustable... | |
| Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics For detecting compressed air in industrial use With switching output, analogue output and pulse output Clearly... | |
| Precise measurement of flow, consumption and medium temperature High repeatability and measurement dynamics For detecting compressed air in industrial use Red/green display for clear identification of the acceptable range Display... | |
| Precise measurement of flow, consumption, pressure and medium temperature High accuracy, repeatability and measurement dynamics For detecting argon (Ar), carbon dioxide (CO2), nitrogen (N2) and compressed air Red/green display for... | |
| Precise measurement of flow, consumption, pressure and medium temperature High accuracy, repeatability and measurement dynamics For detecting compressed air in industrial use Red/green display for clear identification of the acceptable... | |
| Precise measurement of flow, consumption, pressure and medium temperature High accuracy, repeatability and measurement dynamics For detecting compressed air in industrial use With switching output, analogue output and pulse output... | |
| Precise measurement of flow, consumption, pressure and medium temperature High accuracy, repeatability and measurement dynamics For the detection of helium Red/green display for clear identification of the acceptable range Display... | |
| Reliable monitoring of liquids and gases in pipes Variable process connection using adapters Easy setting of the switch points for quick set-up Robust stainless steel housing for use in harsh... | |
| The smallest leaks are detected and visualised on the display The amount of loss is calculated directly along with the savings potential The free reporting software helps simplify ISO 50001... |