ifm electronic gmbh Capacitive sensor KG5306

Description
Easily adjustable sensing range High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring User-friendly communication and parameterisation via IO-Link
Request a Quote
Description
Easily adjustable sensing range High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring User-friendly communication and parameterisation via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KG5306 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KG5306
Capacitive sensor KG5306
Easily adjustable sensing range High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring User-friendly communication and parameterisation via IO-Link
  • Easily adjustable sensing range
  • High protection rating for the requirements of harsh industrial environments
  • Use in high medium temperatures
  • For position detection or level monitoring
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Capacitive sensor - KG5306 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KG5306
Capacitive sensor KG5306
Easily adjustable sensing range High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easily adjustable sensing range
  • High protection rating for the requirements of harsh industrial environments
  • Use in high medium temperatures
  • For position detection or level monitoring
  • User-friendly communication and parameterization via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - 185385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185385
Proximity Sensors 185385
ifm electronic KG5306

ifm electronic KG5306

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KG5306 KG5306 185385
Product Name Capacitive sensor Capacitive sensor Proximity Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 0.0197 to 1.18 inch (0.5000 to 30 mm) 0.0197 to 1.18 inch (0.5000 to 30 mm)
Switching Frequency 0.0300 kHz 0.0300 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 184982 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 3.23 inch (82 mm)
View Details
Photoelectric Sensors - 2103928 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 to 19.69 inch (4 to 500 mm)
View Details
2 suppliers
Proximity sensor - SIED-M12B-ZS-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.0787 inch (2 mm)
Repeatability 3.94 mils (100 µm)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details