ifm electronic gmbh Capacitive sensor KG5043

Description
Easy setting of the sensing range via potentiometer With PVC cable Clearly visible indication of the switching status
Request a Quote Datasheet
Description
Easy setting of the sensing range via potentiometer With PVC cable Clearly visible indication of the switching status
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KG5043 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KG5043
Capacitive sensor KG5043
Easy setting of the sensing range via potentiometer With PVC cable Clearly visible indication of the switching status
  • Easy setting of the sensing range via potentiometer
  • With PVC cable
  • Clearly visible indication of the switching status
Supplier's Site
Capacitive sensor - KG5043 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KG5043
Capacitive sensor KG5043
Easy setting of the sensing range via potentiometer With PVC cable Clearly visible indication of the switching status From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easy setting of the sensing range via potentiometer
  • With PVC cable
  • Clearly visible indication of the switching status

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - 185268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185268
Proximity Sensors 185268
ifm electronic KG5043

ifm electronic KG5043

Supplier's Site
Proximity Sensors - Industrial - 2330-KG5043-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-KG5043-ND
Proximity Sensors - Industrial 2330-KG5043-ND
CAPACITIVE PROXIMITY SENSOR, M18

CAPACITIVE PROXIMITY SENSOR, M18

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KG5043 KG5043 185268 2330-KG5043-ND
Product Name Capacitive sensor Capacitive sensor Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 0.3150 inch (8 mm) 0.3150 inch (8 mm)
Switching Frequency 0.0500 kHz 0.0500 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3081/EE-SX4081 Photomicrosensor (Transmissive) - EE-SX4081 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
4 suppliers
Photoelectric - 1007655 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
View Details
Proximity Sensors - 8967239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details