ifm electronic gmbh Cylinder sensor MFH206

Description
For position feedback on hydraulic cylinders Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Lifespan of more than 10 million pressure cycles
Description
For position feedback on hydraulic cylinders Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Lifespan of more than 10 million pressure cycles

Suppliers

Company
Product
Description
Supplier Links
Cylinder sensor - MFH206 - ifm electronic gmbh
Essen, Germany
Cylinder sensor
MFH206
Cylinder sensor MFH206
For position feedback on hydraulic cylinders Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Lifespan of more than 10 million pressure cycles
  • For position feedback on hydraulic cylinders
  • Pressure-resistant up to 500 bar
  • Metal sensing face for heavy duty
  • High bursting pressure
  • Lifespan of more than 10 million pressure cycles
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Proximity Sensors
Product Number MFH206
Product Name Cylinder sensor
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0709 inch (1.8 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric, Industrial - 1882-1012870-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
Proximity Sensors - 190653 - RS Components, Ltd.
Specs
Body Shape Ring; Other; Ring
Power Requirements DC Powered
Length 2.36 inch (60 mm)
View Details
2 suppliers