From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"Diffuse, Background Suppression Optical Sensor 0.787"" ~ 7.874"" (20mm ~ 200mm) PNP - Dark-ON/Light-ON - Selectable"
Diffuse reflection sensor OGH700
The M18 Class 1 Laser diffuse reflection sensor with background suppression OGH700 - OGHLFPKG/US100 from ifm is characterised by a robust stainless steel housing with protection rating IP67. The diffuse reflection sensor OGH700 - OGHLFPKG/US100 has a long range of 20-200mm; the background suppression can be set via teach buttons. The long range allows a reliable solution of your application. The diffuse reflection sensor OGH700 - OGHLFPKG/US100 with M12 connector is the ideal solution for position detection in factory automation, packaging and conveying.
| ifm efector inc. | ifm electronic gmbh | DigiKey | RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OGH700 | OGH700 | 2330-OGH700-ND | 190999 | |
| Product Name | LASER diffuse reflection sensor | Laser diffuse reflection sensor | Photoelectric, Industrial | Photoelectric Sensors | Laser Diffuse reflection sensor ifm efector OGH700 - OGHLFPKG/US100 |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Threaded Barrel | Cylindrical; Other; Cylindrical | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.7874 to 7.87 inch (20 to 200 mm) | 0.7874 to 7.87 inch (20 to 200 mm) | 0.7874 to 7.87 inch (20 to 200 mm) | ||
| Operating Temperature | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | |
| Optical Technology Type | Diffuse | Diffuse | Diffuse | Diffuse | |
| Beam Type | Visible | Visible |