ifm electronic gmbh Magnetic sensor ME5015

Description
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetisable metals Wide operating temperature range Clearly visible indication of the switching status
Request a Quote
Description
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetisable metals Wide operating temperature range Clearly visible indication of the switching status
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic sensor - ME5015 - ifm electronic gmbh
Essen, Germany
Magnetic sensor
ME5015
Magnetic sensor ME5015
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetisable metals Wide operating temperature range Clearly visible indication of the switching status
  • Long sensing range of 60 mm
  • High switching frequency for fast processes
  • Flush or non-flush mountable in non-magnetisable metals
  • Wide operating temperature range
  • Clearly visible indication of the switching status
Supplier's Site
Magnetic sensor - ME5015 - ifm efector inc.
Malvern, PA, United States
Magnetic sensor
ME5015
Magnetic sensor ME5015
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetizable metals Wide operating temperature range Clearly visible indication of the switching status From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Long sensing range of 60 mm
  • High switching frequency for fast processes
  • Flush or non-flush mountable in non-magnetizable metals
  • Wide operating temperature range
  • Clearly visible indication of the switching status

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Magnetic Proximity Switches - 184815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
184815
Magnetic Proximity Switches 184815
ifm electronic ME5015

ifm electronic ME5015

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number ME5015 ME5015 184815
Product Name Magnetic sensor Magnetic sensor Magnetic Proximity Switches
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 2.36 inch (60 mm) 2.36 inch (60 mm)
Switching Frequency 5 kHz 5 kHz
Operating Temperature -13 to 167 F (-25 to 75 C) -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 189310 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
Length 4.13 inch (105 mm)
View Details
Proximity Sensors - 2093481 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
18 mm Plastic DC Photoelectric Sensor - S4308 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details