ifm electronic gmbh Magnetic sensor MGS212

Description
Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact, shock and vibration resistance
Request a Quote
Description
Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact, shock and vibration resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic sensor - MGS212 - ifm electronic gmbh
Essen, Germany
Magnetic sensor
MGS212
Magnetic sensor MGS212
Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact, shock and vibration resistance
  • Safe switch point also in case of mechanical tolerances
  • Long sensing range even through non-magnetisable metals
  • Temperature-stable and reproducible switch point
  • Clearly visible indication of the switching status
  • High impact, shock and vibration resistance
Supplier's Site
Magnetic sensor - MGS212 - ifm efector inc.
Malvern, PA, United States
Magnetic sensor
MGS212
Magnetic sensor MGS212
Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetizable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact, shock and vibration resistance From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Safe switch point also in case of mechanical tolerances
  • Long sensing range even through non-magnetizable metals
  • Temperature-stable and reproducible switch point
  • Clearly visible indication of the switching status
  • High impact, shock and vibration resistance

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number MGS212 MGS212
Product Name Magnetic sensor Magnetic sensor
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 2.76 inch (70 mm) 2.76 inch (70 mm)
Switching Frequency 5 kHz 5 kHz
Operating Temperature -13 to 167 F (-25 to 75 C) -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 163220 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 3.23 inch (82 mm)
View Details
Proximity Sensors - 2093583 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details
Proximity sensor - SME-8-K5-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.8000 kHz
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details