ifm electronic gmbh Capacitive sensor KD5018

Description
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments Output function normally open / normally closed programmable Long sensing range of 60 mm
Request a Quote Datasheet
Description
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments Output function normally open / normally closed programmable Long sensing range of 60 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KD5018 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KD5018
Capacitive sensor KD5018
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments Output function normally open / normally closed programmable Long sensing range of 60 mm
  • Easy setting of the sensing range via potentiometer
  • High noise immunity
  • Robust housing for use in harsh industrial environments
  • Output function normally open / normally closed programmable
  • Long sensing range of 60 mm
Supplier's Site
Capacitive sensor - KD5018 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KD5018
Capacitive sensor KD5018
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments Output function normally open / normally closed programmable Long sensing range of 60 mm From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easy setting of the sensing range via potentiometer
  • High noise immunity
  • Robust housing for use in harsh industrial environments
  • Output function normally open / normally closed programmable
  • Long sensing range of 60 mm

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - Industrial - 2330-KD5018-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-KD5018-ND
Proximity Sensors - Industrial 2330-KD5018-ND
CAPACITIVE SENSOR; 105X80X40 MM;

CAPACITIVE SENSOR; 105X80X40 MM;

Buy Now Datasheet
Proximity Sensors - 162817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162817
Proximity Sensors 162817
ifm electronic KD5018

ifm electronic KD5018

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KD5018 KD5018 2330-KD5018-ND 162817
Product Name Capacitive sensor Capacitive sensor Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Operation Distance 2.36 inch (60 mm) 2.36 inch (60 mm)
Switching Frequency 0.0100 kHz 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000002997-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Continuous-Time Bipolar Switch - A1205LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Photoelectric Sensors - 2667787 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details