Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"Optical Sensor 0.002"" (0.05mm) Module, Connector, Slot Type"
| ifm efector inc. | ifm electronic gmbh | DigiKey | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OPU700 | OPU700 | 2330-OPU700-ND |
| Product Name | Photoelectric fork sensor | Photoelectric fork sensor | Photoelectric, Industrial |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) |
| Optical Technology Type | Through Beam | Through Beam | |
| Beam Type | Visible | Visible | Visible |
| Mode | Light-on; Dark-on | Light-on; Dark-on | |
| Power Requirements | DC Powered | DC Powered |