ifm electronic gmbh Capacitive touch sensor KT5002

Description
Non-contact switching without mechanical pressure LEDs for visual feedback Oil-resistant, impact and scratch resistant Surround available in different colours Wear-free and maintenance-free
Request a Quote
Description
Non-contact switching without mechanical pressure LEDs for visual feedback Oil-resistant, impact and scratch resistant Surround available in different colours Wear-free and maintenance-free
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive touch sensor - KT5002 - ifm electronic gmbh
Essen, Germany
Capacitive touch sensor
KT5002
Capacitive touch sensor KT5002
Non-contact switching without mechanical pressure LEDs for visual feedback Oil-resistant, impact and scratch resistant Surround available in different colours Wear-free and maintenance-free
  • Non-contact switching without mechanical pressure
  • LEDs for visual feedback
  • Oil-resistant, impact and scratch resistant
  • Surround available in different colours
  • Wear-free and maintenance-free
Supplier's Site
Capacitive touch sensor - KT5002 - ifm efector inc.
Malvern, PA, United States
Capacitive touch sensor
KT5002
Capacitive touch sensor KT5002
Non-contact switching without mechanical pressure LEDs for visual feedback Oil-resistant, impact and scratch resistant Surround available in different colors Wear-free and maintenance-free From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Non-contact switching without mechanical pressure
  • LEDs for visual feedback
  • Oil-resistant, impact and scratch resistant
  • Surround available in different colors
  • Wear-free and maintenance-free

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number KT5002 KT5002
Product Name Capacitive touch sensor Capacitive touch sensor
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical Cylindrical; Other; tubular
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered DC Powered
Electrical Output Switched / Alarm Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEH-M12B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Hardware - 08310001738 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details