ifm electronic gmbh Magnetic sensor MS5010

Description
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetisable metals Wide operating temperature range Compact housing for use where space is restricted
Request a Quote Datasheet
Description
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetisable metals Wide operating temperature range Compact housing for use where space is restricted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic sensor - MS5010 - ifm electronic gmbh
Essen, Germany
Magnetic sensor
MS5010
Magnetic sensor MS5010
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetisable metals Wide operating temperature range Compact housing for use where space is restricted
  • Long sensing range of 60 mm
  • High switching frequency for fast processes
  • Flush or non-flush mountable in non-magnetisable metals
  • Wide operating temperature range
  • Compact housing for use where space is restricted
Supplier's Site
Magnetic sensor - MS5010 - ifm efector inc.
Malvern, PA, United States
Magnetic sensor
MS5010
Magnetic sensor MS5010
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetizable metals Wide operating temperature range Compact housing for use where space is restricted From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Long sensing range of 60 mm
  • High switching frequency for fast processes
  • Flush or non-flush mountable in non-magnetizable metals
  • Wide operating temperature range
  • Compact housing for use where space is restricted

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Magnetic Proximity Switches - 163150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
163150
Magnetic Proximity Switches 163150
ifm electronic MS5010

ifm electronic MS5010

Supplier's Site
Switches (Solid State) - 2330-MS5010-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
2330-MS5010-ND
Switches (Solid State) 2330-MS5010-ND
MAGNETIC SENSOR,28 X 10 X 16MM,6

MAGNETIC SENSOR,28 X 10 X 16MM,6

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number MS5010 MS5010 163150 2330-MS5010-ND
Product Name Magnetic sensor Magnetic sensor Magnetic Proximity Switches Switches (Solid State)
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor Magnetic Proximity Sensor Magnetic Proximity Sensor
Operation Distance 2.36 inch (60 mm) 2.36 inch (60 mm)
Switching Frequency 5 kHz 5 kHz 5 kHz
Operating Temperature -13 to 167 F (-25 to 75 C) -13 to 167 F (-25 to 75 C) -13 to 167 F (-25 to 75 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Series 9000 Photoelectric Sensors - 42GRF-9100 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Electrical Output Voltage
Electrical Connection 2m (6.5ft) 300V cable
View Details
2 suppliers
Cylindrical Sensors - 9964-4300 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3100 inch (7.87 mm)
View Details
3 suppliers
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details