From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"Retroreflective Optical Sensor 7.87"" ~ 78.74"" (200mm ~ 2000mm) PNP - Dark-ON/Light-ON - Selectable"
| ifm electronic gmbh | ifm efector inc. | DigiKey | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OGP701 | OGP701 | 2330-OGP701-ND |
| Product Name | Retro-reflective laser sensor | Retro-reflective LASER sensor | Photoelectric, Industrial |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Threaded Barrel | |
| Operating Temperature | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) |
| Optical Technology Type | Retroreflective | Retroreflective | Retroreflective |
| Beam Type | Visible | Visible | |
| Mode | Light-on; Dark-on; Light/Dark Programmable | Light-on; Dark-on; Light/Dark Programmable |