ifm electronic gmbh Speed sensor MX5050

Description
Non-contact detection of metal toothed wheels For very high switching frequencies up to 15,000 Hz Precise detection of the toothed wheel Wide operating temperature range Quick installation with flange adapters
Request a Quote
Description
Non-contact detection of metal toothed wheels For very high switching frequencies up to 15,000 Hz Precise detection of the toothed wheel Wide operating temperature range Quick installation with flange adapters
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speed sensor - MX5050 - ifm electronic gmbh
Essen, Germany
Speed sensor
MX5050
Speed sensor MX5050
Non-contact detection of metal toothed wheels For very high switching frequencies up to 15,000 Hz Precise detection of the toothed wheel Wide operating temperature range Quick installation with flange adapters
  • Non-contact detection of metal toothed wheels
  • For very high switching frequencies up to 15,000 Hz
  • Precise detection of the toothed wheel
  • Wide operating temperature range
  • Quick installation with flange adapters
Supplier's Site
Rotational speed sensor - MX5050 - ifm efector inc.
Malvern, PA, United States
Rotational speed sensor
MX5050
Rotational speed sensor MX5050
Non-contact detection of metal toothed wheels For very high switching frequencies up to 15,000 Hz Precise detection of the toothed wheel Wide operating temperature range Quick installation with flange adapters From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Non-contact detection of metal toothed wheels
  • For very high switching frequencies up to 15,000 Hz
  • Precise detection of the toothed wheel
  • Wide operating temperature range
  • Quick installation with flange adapters

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Hall Effect Sensors - 1238750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hall Effect Sensors
1238750
Hall Effect Sensors 1238750
ifm electronic MX5050 Hall Effect Sensor

ifm electronic MX5050 Hall Effect Sensor

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number MX5050 MX5050 1238750
Product Name Speed sensor Rotational speed sensor Hall Effect Sensors
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor Hall Effect Proximity Sensor
Body Shape Cylindrical Cylindrical; Other; tubular Cylindrical; Other; Barrel
Operation Distance 0.0669 inch (1.7 mm) 0.0669 inch (1.7 mm) 0.0669 inch (1.7 mm)
Switching Frequency 1.00E-3 to 15 kHz 1.00E-3 to 15 kHz
Operating Temperature -25.6 to 185 F (-32 to 85 C) -25.6 to 185 F (-32 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1121EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Sensors - 163191 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.76 inch (70 mm)
View Details
2 suppliers
High performance sensor system with integrated controller - confocalDT IFD2415-1 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.3937 to 0.4331 inch (10 to 11 mm)
Switching Frequency 0.1000 to 25 kHz
View Details