ifm electronic gmbh Magnetic sensor MFS225

Description
Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact, shock and vibration resistance
Request a Quote
Description
Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact, shock and vibration resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic sensor - MFS225 - ifm electronic gmbh
Essen, Germany
Magnetic sensor
MFS225
Magnetic sensor MFS225
Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact, shock and vibration resistance
  • Safe switch point also in case of mechanical tolerances
  • Long sensing range even through non-magnetisable metals
  • Temperature-stable and reproducible switch point
  • Clearly visible indication of the switching status
  • High impact, shock and vibration resistance
Supplier's Site
Magnetic sensor - MFS225 - ifm efector inc.
Malvern, PA, United States
Magnetic sensor
MFS225
Magnetic sensor MFS225
Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetizable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact, shock and vibration resistance From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Safe switch point also in case of mechanical tolerances
  • Long sensing range even through non-magnetizable metals
  • Temperature-stable and reproducible switch point
  • Clearly visible indication of the switching status
  • High impact, shock and vibration resistance

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number MFS225 MFS225
Product Name Magnetic sensor Magnetic sensor
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 2.36 inch (60 mm) 2.36 inch (60 mm)
Switching Frequency 5 kHz 5 kHz
Operating Temperature -13 to 167 F (-25 to 75 C) -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SMT-8M-A-NS-24V-E-0,3-M8D - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
2 suppliers
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details