ifm electronic gmbh Datasheets for Magnetic Proximity Sensors

Magnetic proximity sensors include devices that work on inductive, variable reluctance, magneto resistive or Hall effect principles. Proximity sensors detect the presence or absence of an object using a critical distance.
Magnetic Proximity Sensors: Learn more

Product Name Notes
Adjustable end position monitoring in the hydraulic cylinder Inline quality control checks to ensure correct assembly of parts Monitoring of critical hydraulic cylinders via switching cycles counter High-pressure resistant up...
For position feedback on hydraulic cylinders Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Lifespan of more than 10 million pressure cycles
Long sensing range even through non-magnetisable metals: for pig detection Temperature-stable and reproducible switch point High protection rating for the requirements of the food and beverage industry Wide operating temperature...
Long sensing range even through non-magnetisable metals: for pig detection Temperature-stable and reproducible switch point Safe switch point also in case of mechanical tolerances Pulse stretching for short signal detection...
Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point High protection rating for the requirements of harsh industrial environments For use in high temperatures Robust metal face...
Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point High protection rating for the requirements of the food and beverage industry Wide operating temperature range Food-grade full-metal...
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetisable metals Wide operating temperature range
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetisable metals Wide operating temperature range Clearly visible indication of the switching status...
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetisable metals Wide operating temperature range Compact housing for use where space is...
Non-contact detection of metal toothed wheels For very high switching frequencies up to 15,000 Hz Precise detection of the toothed wheel Wide operating temperature range Quick installation with flange adapters...
Pressure-resistant up to 350 bar Designed for use in plunger detection Compact and robust stainless steel housing Spanner flat for easy mounting High shock and vibration resistance for mobile applications...
Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Housing design to industrial standard Lifespan of more than 10 million pressure cycles
Reliable wear notification when sensing range decreases Indication of the degree of soiling for preventive maintenance Integrated operating hours and switching cycles counter to monitor the lifetime of tools Quick...
Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact,...