ifm electronic gmbh Full-metal magnetic sensor MGT203

Description
Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point High protection rating for the requirements of the food and beverage industry Wide operating temperature range Food-grade full-metal housing
Request a Quote Datasheet
Description
Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point High protection rating for the requirements of the food and beverage industry Wide operating temperature range Food-grade full-metal housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full-metal magnetic sensor - MGT203 - ifm electronic gmbh
Essen, Germany
Full-metal magnetic sensor
MGT203
Full-metal magnetic sensor MGT203
Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point High protection rating for the requirements of the food and beverage industry Wide operating temperature range Food-grade full-metal housing
  • Long sensing range even through non-magnetisable metals
  • Temperature-stable and reproducible switch point
  • High protection rating for the requirements of the food and beverage industry
  • Wide operating temperature range
  • Food-grade full-metal housing
Supplier's Site
Full-metal magnetic sensor - MGT203 - ifm efector inc.
Malvern, PA, United States
Full-metal magnetic sensor
MGT203
Full-metal magnetic sensor MGT203
Long sensing range even through non-magnetizable metals Temperature-stable and reproducible switch point High protection rating for the food and beverage industry Wide operating temperature range Food-grade full-metal housing From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Long sensing range even through non-magnetizable metals
  • Temperature-stable and reproducible switch point
  • High protection rating for the food and beverage industry
  • Wide operating temperature range
  • Food-grade full-metal housing

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Switches (Solid State) - 2330-MGT203-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
2330-MGT203-ND
Switches (Solid State) 2330-MGT203-ND
MAGNETIC SENSOR,18MM THREADED TU

MAGNETIC SENSOR,18MM THREADED TU

Buy Now Datasheet
Magnetic Proximity Switches - 185373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
185373
Magnetic Proximity Switches 185373
ifm electronic MGT203

ifm electronic MGT203

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number MGT203 MGT203 2330-MGT203-ND 185373
Product Name Full-metal magnetic sensor Full-metal magnetic sensor Switches (Solid State) Magnetic Proximity Switches
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor Magnetic Proximity Sensor Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 2.76 inch (70 mm) 2.76 inch (70 mm)
Switching Frequency 5 kHz 5 kHz
Operating Temperature 32 to 212 F (0.0 to 100 C) 32 to 212 F (0.0 to 100 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IES200-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Switch Type Normally Open
View Details
2 suppliers
Proximity Sensors - 2093362 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3215R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 3.94 inch (100 mm)
View Details