ifm electronic gmbh Datasheets for Pressure Transmitters

Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more

Product Name Notes
Electronic pressure sensor; 0...3000 psi; 0...20700 kpa; 7/16" - 20 UNF; analogue signal; 0...5 V; Connector; -40...90 °C; IP 67; IP 69K; relative pressure
For applications in hazardous areas Precise linear 4...20 mA output signal With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments
For level measurement in hazardous areas Longitudinally watertight cable Robust stainless steel housing with high ingress resistance High overall accuracy and long-term stability
For the reliable detection of the system pressure in mobile machines High shock and vibration resistance Excellent repeatability and low linearity error Lifespan of more than 50 million pressure cycles...
For the reliable detection of the system pressure in mobile machines Robust stainless steel housing with high shock and vibration resistance Compact housing for installation where space is restricted DEUTSCH...
For the reliable detection of the system pressure in mobile machines Robust stainless steel housing with high shock and vibration resistance Compact housing for use where space is restricted AMP...
For the reliable detection of the system pressure in mobile machines Robust stainless steel housing with high shock and vibration resistance Compact housing for use where space is restricted DEUTSCH...
For the reliable detection of the system pressure in mobile machines Robust stainless steel housing with high shock and vibration resistance Compact housing for use where space is restricted Lifespan...
For the reliable hydrostatic level detection Flush mount installation in the tank or container wall Robust potted stainless steel housing as protection against aggressive media and ingress of moisture Scalable...
Low-cost, simple level measurement Pressure compensation via internally vented cable Reduced wiring complexity when operated as two-wire current loop High overall accuracy and long-term stability Robust stainless steel housing with...
Precise linear 0...10 V output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments...
Precise linear 0.5...4.5 V output signal for mobile applications High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in...
Precise linear 4...20 mA output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments...
Precise linearised output signal High repeatability and low linearity error With long-term stability thanks to high overload protection Robust stainless steel housing for use in harsh industrial environments Wide operating...
Precise measurement of absolute pressure independent of the surrounding air pressure For use in applications requiring very precise pressure control Robust stainless steel housing with high shock and vibration resistance...
Reliable detection of system pressure in industrial and mobile applications High impact, shock and vibration resistance Excellent repeatability and low linearity error Compact and robust stainless steel housing for use...
Reliable detection of system pressure in industrial and mobile applications High shock and vibration resistance Excellent repeatability and low linearity error Compact and robust stainless steel housing for use where...
Reliable detection of system pressure in industrial and mobile applications High shock and vibration resistance Excellent repeatability and low linearity error Lifespan of more than 60 million pressure cycles Compact...
Reliable detection of system pressure in industrial and mobile applications Precise analogue output With long-term stability thanks to high overload protection Lifespan of more than 100 million pressure cycles High...
Reliable detection of system pressure in industrial applications High shock and vibration resistance Excellent repeatability and low linearity error Compact and robust stainless steel housing for use where space is...
Reliable detection of system pressure in industrial applications High shock and vibration resistance Excellent repeatability and low linearity error Lifespan of more than 50 million pressure cycles Compact and robust...
Reliable detection of system pressure in industrial applications High shock and vibration resistance Excellent repeatability and low linearity error Lifespan of more than 60 million pressure cycles Compact and robust...
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating...