View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm efector inc. | ifm electronic gmbh | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OJ5039 | OJ5039 | 4258382 |
| Product Name | Through-beam laser sensor receiver | Through-beam laser sensor receiver | Photoelectric Sensors |
| Body Shape | Rectangular | Rectangular; Other; Block | |
| Operation Distance | 591 inch (15000 mm) | 591 inch (15000 mm) | 591 inch (15000 mm) |
| Operating Temperature | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | |
| Optical Technology Type | Through Beam | Through Beam | Through Beam |
| Beam Type | Visible | Visible |