ifm electronic gmbh Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| 80 GHz radar enables level measurement with millimetre precision of up to 10 metres Non-contact measuring principle: no malfunctions due to deposits or wear Certified for use in hygienic areas... | |
| 80 GHz radar enables level measurement with millimetre precision of up to 10 metres Non-contact measuring principle: no malfunctions due to deposits or wear Direct measurement or through non-metallic walls... | |
| Adjustable switch-on and switch-off delay Clearly visible LEDs for indicating operation, input, output and release Protection of a tank against overspill or dry run For the reliable wear protection of... | |
| Continuous level and object detection for harsh environments Resistant to aggressive media Long range Programmable switching output with IO-Link and analogue output | |
| Continuous level and object detection for harsh environments Resistant to aggressive media Long range User-friendly communication and parameterisation via IO-Link Programmable switching output with IO-Link and analogue output | |
| Continuous level and object detection for harsh environments Resistant to aggressive media Long range User-friendly communication and parameterisation via IO-Link Programmable switching output with IO-Link | |
| Continuous level measurement behind non-metallic and non-conductive surfaces No stress caused by the medium thanks to non-contact detection Three point level sensors in one unit Deposits can be detected and... | |
| For level control of tanks and containers Reliable protection against´ overflow, dry run and leakage Direct control of pumps and valves Adjustable switch-on and switch-off delay Integrated wide-range power supply... | |
| For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Clearly visible 4-digit LED display Modular system consisting of evaluation... | |
| For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Use in liquid and viscous media and bulk materials Differentiation... | |
| For the reliable level control in tanks and containers Suitable for water and water-based media Clearly visible 4-digit LED display Modular system consisting of evaluation unit and probe Adaptation to... | |
| For the reliable level control in tanks and containers Suitable for water and water-based media Modular system consisting of evaluation unit and probe Adaptation to different container heights through shortening... | |
| For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible 4-digit LED display Convenient operation via buttons or parameter setting via IO-Link | |
| For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible 4-digit LED display Convenient operation via buttons or parameter setting via IO-Link For... | |
| For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible 4-digit LED display Modular system consisting of evaluation unit and probe Adaptation to... | |
| For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible 4-digit LED display When used as overflow prevention with approval according to the... | |
| For the reliable level control in tanks and containers Suitable for water, oils and coolants Modular system consisting of evaluation unit and probe Adaptation to different container heights through shortening... | |
| For the reliable level control in tanks and containers Suitable for water, oils and coolants Precise analogue output and user-friendly communication via IO-Link Modular system consisting of evaluation unit and... | |
| For the reliable level control in tanks and containers Suitable for water, oils and coolants When used as overflow prevention with approval according to the German Federal Water Act (WHG)... | |
| For the reliable level control in tanks and containers Two programmable switching outputs, one of them with IO-Link communication interface Preset to oil and oil-based media Simple process connection via... | |
| For the reliable level control in tanks and containers Two programmable switching outputs, one of them with IO-Link communication interface Preset to water and hydrous media Simple process connection via... | |
| For the reliable level control in tanks and containers Wide operating temperature range Use in liquid and viscous media and bulk materials Differentiation of media by parameterisation of the switching... | |
| For the reliable point level monitoring in tanks and containers Detection of minimum level, leakage or overflow of tanks Easy empty and full adjustment by pressing just one pushbutton Suitable... | |
| For the reliable point level monitoring in tanks and containers Detection of minimum level, leakage or overflow of tanks Simple empty or full adjustment Suitable for water, oils and coolants... | |
| Reliable level detection in containers and tanks For use in water, oils and coolants User-friendly setting of switching function and switch points Level and temperature monitoring with just one unit... | |
| With approval according to the German Federal Water Act (WHG) For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry... |