ifm electronic gmbh Datasheets for Light Curtains

Light curtains are photoelectric transmitters that project infrared beams to a receiver. They are used to guard openings and work spaces in or around machinery. When an opaque object interrupts the infrared beam, a stop signal is sent to the hazardous process to protect personnel or equipment.


Light Curtains: Learn more

Product Name Notes
Easy connection of the muting sensors directly to the safety light grid Muting arms with pre-mounted sensors for rapid set-up Parallel or crossbeam muting version for detection of variable object...
Extremely long range of up to 60 m Reliable protection of hazardous areas and gates Complies with the requirements of type 4 to IEC 61496 Protected area width adjustable on...
High protection rating for the requirements of the food and beverage industry Resistant to steam and high-pressure cleaning thanks to protective tube Reliable protection of hazardous areas and gates Complies...
Reliable protection of hazardous areas and gates Complies with the requirements of type 2 to IEC 61496 Wide range selectable on the unit Slim, robust design for use in harsh...
Reliable protection of hazardous areas and gates Complies with the requirements of type 4 to IEC 61496 Wide range selectable on the unit Slim, robust design for use in harsh...
Single-sided wiring as transmitter and receiver are integrated in one housing Reliable protection of hazardous areas and gates Complies with the requirements of type 4 to IEC 61496 Wide range...
With floating blanking Reliable protection of hazardous areas and gates For the safe material feed on presses in the metal-working and wood-working industries Complies with the requirements of type 4...