Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Sensor Angle Round Shaft Connector
| ifm efector inc. | ifm electronic gmbh | DigiKey | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OPL201 | OPL201 | 2330-OPL201-ND |
| Product Name | Photoelectric angle sensor | Photoelectric angle sensor | Photoelectric, Industrial |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) |
| Beam Type | Visible | Visible | Visible |
| Mode | Light-on; Dark-on | Light-on; Dark-on | |
| Power Requirements | DC Powered | DC Powered |