ifm electronic gmbh Capacitive sensor KQ6006

Description
Output function normally open / normally closed programmable Clearly visible indication of the switching status by LED Easy installation with mounting adapters and cable ties For position detection or level monitoring Easy parameter setting via IO-Link
Request a Quote
Description
Output function normally open / normally closed programmable Clearly visible indication of the switching status by LED Easy installation with mounting adapters and cable ties For position detection or level monitoring Easy parameter setting via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KQ6006 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KQ6006
Capacitive sensor KQ6006
Output function normally open / normally closed programmable Clearly visible indication of the switching status by LED Easy installation with mounting adapters and cable ties For position detection or level monitoring Easy parameter setting via IO-Link
  • Output function normally open / normally closed programmable
  • Clearly visible indication of the switching status by LED
  • Easy installation with mounting adapters and cable ties
  • For position detection or level monitoring
  • Easy parameter setting via IO-Link
Supplier's Site
Capacitive sensor - KQ6006 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KQ6006
Capacitive sensor KQ6006
Output function normally open / normally closed programmable Clearly visible indication of the switching status by LED Easy installation with mounting adapters and cable ties For position detection or level monitoring Easy parameter setting via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Output function normally open / normally closed programmable
  • Clearly visible indication of the switching status by LED
  • Easy installation with mounting adapters and cable ties
  • For position detection or level monitoring
  • Easy parameter setting via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number KQ6006 KQ6006
Product Name Capacitive sensor Capacitive sensor
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Operation Distance 0.4724 inch (12 mm) 0.4724 inch (12 mm)
Switching Frequency 0.0100 kHz 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Teach-In Fiber Optic Photoelectric Sensors - Series 3065 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX3088-W11/4088-W11 Photomicrosensor (Transmissive) - EE-SX4088-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Inductive Proximity Sensors - 5000000331-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details