ifm electronic gmbh Datasheets for Ultrasonic Proximity Sensors

Ultrasonic proximity sensors use reflected or transmitted ultrasonic waves to detect the presence or absence of a target component.
Ultrasonic Proximity Sensors: Learn more

Product Name Notes
Diffuse reflection sensor; Sensing head thread M6; Sensing head diameter 7 mm; Total length 1500 mm; Ambient temperature -20...150 °C
Angled type for use where space is restricted Resistant to various aggressive chemicals Aluminium sheathing for use in harsh industrial environments For applications in high-temperature areas Operation as diffuse reflection...
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C For use at short range Reliable detection of tiny objects Small bending radius
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C For use at short range Resistant to various aggressive chemicals Small bending radius
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Installation in places where access is difficult Angled type for use where space is restricted Small bending...
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Installation in places where access is difficult Resistant to various aggressive chemicals Small bending radius
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Long range Angled type for use where space is restricted Small bending radius
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Long range Resistant to various aggressive chemicals Small bending radius
For applications in high-temperature areas Metal silicone sheathing for use up to 150 °C For installation in places where access is difficult Resistant to various aggressive chemicals Angled type for...
For applications in high-temperature areas Metal silicone sheathing for use up to 150 °C For installation in places where access is difficult Resistant to various aggressive chemicals Small bending radius...
For applications in high-temperature areas Stainless steel sheathing for use up to 315 °C Angled type for use where space is restricted Long range Small bending radius
For applications in high-temperature areas Stainless steel sheathing for use up to 315 °C Angled type for use where space is restricted Long range Small bending radius phase-out article Discontinuation...
For applications in high-temperature areas Stainless steel sheathing for use up to 315 °C Installation in places where access is difficult Resistant to various aggressive chemicals Small bending radius
For installation in places where access is difficult Operation as diffuse reflection sensor For cutting to size Life expectancy of more than 1 million bending cycles
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range Angled type for use where space is restricted Small bending radius
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range Angled type for use where space is restricted With direct adaptation to...
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range For cutting to size High-flex version for extremely small bending radii
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range For cutting to size Small bending radius
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range For cutting to size Very small bending radius
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range Reliable background suppression Very small bending radius
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range Resistant to various aggressive chemicals Small bending radius
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range Resistant to various aggressive chemicals Small bending radius phase-out article Discontinuation date:...
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range Resistant to various aggressive chemicals With direct adaptation to the fibre-optic amplifier...
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range Very small bending radius phase-out article Discontinuation date: 03/31/2026 Alternative articles: E20136...
For installation in places where access is difficult Operation as diffuse reflection sensor For use at short range Wirable sensing head for the connection of fibre optics supplied on a...
For installation in places where access is difficult Operation as diffuse reflection sensor Long range Angled type for use where space is restricted Small bending radius
For installation in places where access is difficult Operation as diffuse reflection sensor Long range Angled type for use where space is restricted Small bending radius phase-out article Discontinuation date:...
For installation in places where access is difficult Operation as diffuse reflection sensor Long range Angled type for use where space is restricted With direct adaptation to the fibre-optic amplifier...
For installation in places where access is difficult Operation as diffuse reflection sensor Long range For cutting to size High-flex version for extremely small bending radii
For installation in places where access is difficult Operation as diffuse reflection sensor Long range Resistant to various aggressive chemicals Small bending radius
For installation in places where access is difficult Operation as diffuse reflection sensor Long range Resistant to various aggressive chemicals Small bending radius phase-out article Discontinuation date: 03/31/2026
For installation in places where access is difficult Operation as diffuse reflection sensor Long range With cross-section converter for the reliable detection of objects with changing positions Small bending radius...
For installation in places where access is difficult Operation as diffuse reflection sensor Robust design for use in harsh industrial environments Resistant to various aggressive chemicals Small bending radius
For installation in places where access is difficult Operation as diffuse reflection sensor With 90° deflection of the light beam for use where space is restricted For cutting to size...
For installation in places where access is difficult Operation as diffuse reflection sensor With bendable sensing head for use where space is restricted For cutting to size Small bending radius...
Operation as diffuse reflection sensor For cutting to size Small bending radius Easy mounting and safe fixing
Output function normally open / normally closed programmable Clearly visible LED for indicating switching status and echo Non-contact detection independent of colour, transparency or surface characteristics of the object Particularly...
Particularly flat rectangular design For installation in places where access is difficult For cutting to size Operation as diffuse reflection sensor
Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object Clearly...
Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object Easy...
Particularly space-saving design for use where space is restricted Precise linearised current output Non-contact detection independent of colour, transparency or surface characteristics of the object Clearly visible LED for indicating...
Particularly space-saving design for use where space is restricted Precise linearised voltage output Non-contact detection independent of colour, transparency or surface characteristics of the object Clearly visible LED for indicating...
Precise detection of small parts Simple alignment due to visible laser light spot Precise background suppression Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Precise background suppression Simple alignment due to visible laser light spot Intuitive setting of...
Reliable detection of tiny objects Robust stainless steel housing for use in harsh industrial environments Laser protection class 1 for the requirements of the automotive industry Simple alignment due to...
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Non-contact detection independent of colour, transparency or surface characteristics of the...
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted With programmable switching output and scalable analogue output Non-contact detection independent...
Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo Output function normally open / normally closed...
Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo With programmable switching output and analogue output...
Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo With programmable switching output and scalable analogue...
Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo With two programmable switching outputs Non-contact detection...
Very large detection range Intuitive setting of the detection range via pushbutton Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact...
Very large detection range Intuitive setting of the detection range via pushbutton Clearly visible LED for indicating switching status and echo With programmable switching output and scalable analogue output Non-contact...