ifm electronic gmbh Capacitive sensor KI0040

Description
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity Output function normally open / normally closed programmable
Request a Quote
Description
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity Output function normally open / normally closed programmable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KI0040 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KI0040
Capacitive sensor KI0040
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity Output function normally open / normally closed programmable
  • Easy setting of the sensing range via potentiometer
  • With combined AC/DC output stage
  • Two-wire technology
  • High noise immunity
  • Output function normally open / normally closed programmable
Supplier's Site
Capacitive sensor - KI0040 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KI0040
Capacitive sensor KI0040
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity Output function normally open / normally closed programmable From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easy setting of the sensing range via potentiometer
  • With combined AC/DC output stage
  • Two-wire technology
  • High noise immunity
  • Output function normally open / normally closed programmable

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - 163087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163087
Proximity Sensors 163087
ifm electronic KI0040

ifm electronic KI0040

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KI0040 KI0040 163087
Product Name Capacitive sensor Capacitive sensor Proximity Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 0.5906 inch (15 mm) 0.5906 inch (15 mm)
Switching Frequency 0.0400 kHz 0.0400 kHz
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 162876 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Length 3.72 inch (94.5 mm)
View Details
Proximity Sensors - 2093485 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3161 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details