ifm electronic gmbh Datasheets for Temperature Indicators
Temperature indicators are designed for temperature monitoring and analysis. These devices either come equipped with an integral sensor, or require sensor input.
Temperature Indicators: Learn more
| Product Name | Notes |
|---|---|
| Simple switch point setting by means of two setting rings allowing optimum reading Setting of the switch points without system temperature being applied Two complementary switching outputs with adjustable hysteresis... | |
| Simple switch point setting by means of two setting rings allowing optimum reading Setting of the switch points without system temperature being applied Two switching outputs with fixed hysteresis Particularly... | |
| Very large temperature evaluation range Programmable switching output with IO-Link and scalable analogue output Intuitive and user-friendly 3-pushbutton control Red/green display for clear identification of the acceptable range Automatic recognition... | |
| Very large temperature evaluation range Two switching outputs, one of them with IO-Link communication interface Intuitive and user-friendly 3-pushbutton control Red/green display for clear identification of the acceptable range Automatic... |