ifm electronic gmbh Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Cooling water control panel; Connector | |
| Ultrasonic flow meter; PNP/NPN; switching signal; pulse signal; diagnostic signal; totaliser switching signal; frequency signal; IO-Link; analogue signal; Measuring range 0.06...16.5 m³/h; Measuring range 1...275 l/min; Medium temperature -40...120 °C; | |
| A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate inline measurement process eliminates any influence of varying wall thicknesses... | |
| Accurate flow measurement of ultrapure water and water A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate inline measurement... | |
| Accurate flow measurement of ultrapure water, water and edible oils A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate... | |
| Accurate flow measurement of ultrapure water, water, oils and glycol solutions A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance Can be... | |
| Accurate flow measurement of ultrapure water, water, oils and glycol solutions A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly... | |
| Air gap provided as absolute value Precise values at all times thanks to pressure-compensated measuring principle Enables zero gap and clogging detection Self-cleaning measuring channel even resists purge air pressure... | |
| Fast flow or temperature changes do not affect the measurement High measurement dynamics reduces type versions No inlet and output pipe lengths required Specifically adjusted to oil for optimum measurement... | |
| For use in robot spot welding systems in the automotive industry Reliable detection of lost tips, burst pipes and leakage in the cooling system With flow meter to detect the... | |
| Hygienic design for the requirements of the food and beverage industry Suitable for SIP processes up to 140 °C LED bar graph for indication of switch point and flow Extensive... | |
| Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry Measured variables: flow rate, total volume, temperature, conductivity and fluid detection Easy to set up thanks to app-based... | |
| Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry Measured variables: flow rate, total volume, temperature, conductivity and fluid detection Reduced cabling by combining supply voltage and... | |
| Measurement of flow and temperature at the same time Optimised for water, oils and air Clearly visible 4-digit LED display With two scalable analogue outputs The process connection can be... | |
| Measurement of flow and temperature at the same time Optimised for water, oils and air Red/green display for clear identification of the acceptable range With switching output, analogue signal and... | |
| Measurement of flow and temperature at the same time Red/green display for clear identification of the acceptable range With switching output, analogue signal and IO-Link The process connection can be... | |
| Precise detection of flow and medium temperature Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs Very fast response time (~10 ms) With switching output, analogue... | |
| Precise detection of flow in pipes Suitable for water and liquid media Robust housing with very high pressure rating Very fast response time (~10 ms) | |
| Precise detection of flow in pipes Suitable for water, coolants, oil and glycol solutions Precise linearized analogue output Robust housing with very high pressure rating Very fast response time (~10... | |
| Precise detection of flow in pipes Suitable for water, oils and glycol solutions Intuitive continuous adjustment of the switch point Robust housing with very high pressure rating Very fast response... | |
| Precise detection of flow in pipes Suitable for water, oils and glycol solutions Precise linearized analogue output Robust housing with very high pressure rating Lifespan of more than 10 million... | |
| Precise measurement of flow and consumption High accuracy, repeatability and measurement dynamics For detecting compressed air in industrial use With switching output, analogue output and pulse output Clearly visible 4-digit... | |
| Precise measurement of flow and medium temperature High accuracy, repeatability and measurement dynamics With analogue output and IO-Link interface User-friendly communication and parameterisation via IO-Link | |
| Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics For detecting compressed air in industrial use With switching output, analogue output and pulse output Adjustable... | |
| Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics For detecting compressed air in industrial use With switching output, analogue output and pulse output Clearly... | |
| Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics For use in water cooling circuits With switching output, analogue output and pulse output Clearly visible... | |
| Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics For use in water cooling circuits With two precise analogue outputs Clearly visible 4-digit LED display... | |
| Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics Precise empty pipe detection With switching output, analogue output and pulse output Clearly visible 4-digit LED... | |
| Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analogue output and pulse output Clearly readable colour display with red/green colour change... | |
| Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analogue output and pulse output Clearly visible 4-digit LED display Convenient operation via... | |
| Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With two precise analogue outputs Clearly visible 4-digit LED display | |
| Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With two precise analogue outputs Clearly visible 4-digit LED display phase-out article Discontinuation date: 03/31/2026 | |
| Precise measurement of flow, consumption and medium temperature High repeatability and measurement dynamics For detecting compressed air in industrial use Red/green display for clear identification of the acceptable range Display... | |
| Precise measurement of flow, consumption and medium temperature Suitable for water, oils and glycol solutions For installation in pipes With switching output, analogue output and pulse output Clearly visible 4-digit... | |
| Precise measurement of flow, consumption, pressure and medium temperature High accuracy, repeatability and measurement dynamics For detecting argon (Ar), carbon dioxide (CO2), nitrogen (N2) and compressed air Red/green display for... | |
| Precise measurement of flow, consumption, pressure and medium temperature High accuracy, repeatability and measurement dynamics For detecting compressed air in industrial use Red/green display for clear identification of the acceptable... | |
| Precise measurement of flow, consumption, pressure and medium temperature High accuracy, repeatability and measurement dynamics For detecting compressed air in industrial use With switching output, analogue output and pulse output... | |
| Precise measurement of flow, consumption, pressure and medium temperature High accuracy, repeatability and measurement dynamics For the detection of helium Red/green display for clear identification of the acceptable range Display... | |
| Reliable detection of flow and medium temperature Precise linearized analogue output Display can be rotated for optimum alignment Clearly readable colour display with red/green colour change Suitable for water, deionised... | |
| Reliable detection of flow and medium temperature Precise linearized analogue output Suitable for ultrapure water, water and water-based media Durable and robust thanks to hydrolysis-resistant plastic High precision of flow... | |
| Reliable detection of flow and medium temperature Precise linearized analogue output Suitable for water and water-based media For installation in pipes High precision of flow and temperature monitoring phase-out article... | |
| Reliable detection of flow and medium temperature Suitable for water, oils and glycol solutions For installation in pipes With two programmable switching outputs Clearly visible 4-digit LED display phase-out article... | |
| Reliable detection of flow and medium temperature Suitable for water, oils and glycol solutions For installation in pipes With two scalable analogue outputs Clearly visible 4-digit LED display phase-out article... | |
| Reliable detection of flow and medium temperature With switching output or frequency output and IO-Link Display can be rotated for optimum alignment Clearly readable colour display with red/green colour change... | |
| Reliable detection of flow in pipes Precise linearized analogue output Suitable for water and water-based media phase-out article Discontinuation date: 12/31/2025 Alternative articles: SV3051 Product comparison: SV3050 / SV3051 When... | |
| Reliable detection of flow in pipes Precise linearized analogue output Suitable for water and water-based media phase-out article Discontinuation date: 12/31/2025 Alternative articles: SV3151 Product comparison: SV3150 / SV3151 When... | |
| Reliable monitoring of liquids and gases in pipes Variable process connection using adapters Easy setting of the switch points for quick set-up Robust stainless steel housing for use in harsh... | |
| Reliable monitoring of liquids in pipes Variable process connection using adapters Easy setting of the switch points for quick set-up Robust stainless steel housing for use in harsh industrial environments... | |
| Reliable volumetric flow monitoring of the internal cooling of the drill on machine tools With integrated backflow preventer Intuitive continuous adjustment of the switch points Robust housing with very high... | |
| Reliable volumetric flow monitoring of the internal cooling of the drill on machine tools With integrated backflow preventer Precise linearized analogue output Robust housing with very high pressure rating Very... | |
| Robust housing with very high pressure rating Resistant to cleaning agents thanks to stainless steel components Flexible use thanks to IO-Link, analogue, switching and frequency output Integrated temperature sensor saves... | |
| Suitable for water and glycol solutions Very fast response time (~10 ms) For installation in a pipe section or a valve | |
| Suitable for water and liquid media Variable process connection using adapters Quick set-up of the sensor Robust stainless steel housing for use in harsh industrial environments LED bar graph display... | |
| The smallest leaks are detected and visualised on the display The amount of loss is calculated directly along with the savings potential The free reporting software helps simplify ISO 50001... |