ifm electronic gmbh Datasheets for Circular Connectors
Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more
| Product Name | Notes |
|---|---|
| Wirable plug; Operating voltage < 125 V AC; housing materials housing: PA; IP 67 | |
| Angled type for use where space is restricted Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable... | |
| Angled type for use where space is restricted Wide operating temperature range Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Clearly visible... | |
| Angled type for use where space is restricted Wide operating temperature range Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments For incremental... | |
| Angled type for use where space is restricted Wide operating temperature range Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Safe cable... | |
| Angled type for use where space is restricted Wide operating temperature range Gold-plated contacts for reliable electrical connections Safe cable connection with screw terminals | |
| Clearly visible LED Wide operating temperature range Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Safe cable connection with screw terminals | |
| For applications in hazardous areas Wide operating temperature range Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Angled type for use where... | |
| For applications in hazardous areas Wide operating temperature range Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Safe cable connection with screw... | |
| For incremental encoders with 12-pole M18 connector High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection due to soldering Robust metal version... | |
| For incremental encoders with 12-pole M23 connector High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection due to soldering | |
| For incremental encoders with 12-pole M23 connector High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection due to soldering Robust metal version... | |
| For safe electrical connections High protection rating for the requirements of harsh industrial environments Easy cable connection via insulation displacement technology | |
| For series connection of RFID safety sensors Allows easy wiring of multiple sensors in series | |
| For splitter boxes with M23 connector Gold-plated contacts for reliable electrical connections Angled type for use where space is restricted Wide operating temperature range Robust design for use in harsh... | |
| For splitter boxes with M23 connector Gold-plated contacts for reliable electrical connections Robust design for use in harsh industrial environments Wide operating temperature range Safe cable connection due to soldering... | |
| For splitter boxes with M23 connector Robust metal housing for use in harsh industrial environments Wide operating temperature range Angled type for use where space is restricted Safe cable connection... | |
| For splitter boxes with M23 connector Robust metal housing for use in harsh industrial environments Wide operating temperature range Safe cable connection due to soldering | |
| For use in applications with many inputs and outputs where space is restricted | |
| For use in applications with many inputs and outputs where space is restricted High protection rating for the requirements of harsh industrial environments Gold-plated contacts for reliable electrical connections Wide... | |
| For use in applications with many inputs and outputs where space is restricted Visual and tactile marking of the ports Resistant to oils and coolants High protection rating for the... | |
| Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Extremely effective strain relief by means of patented three-way ball clamp technology Simple and... | |
| Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range | |
| Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Easy cable connection via insulation displacement technology Robust metal version... | |
| Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals | |
| Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals phase-out article Alternative articles:... | |
| Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals Good electromagnetic compatibility thanks... | |
| Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals Robust metal version | |
| Gold-plated contacts for reliable electrical connections Safe cable connection with screw terminals High protection rating for the requirements of harsh industrial environments Wide operating temperature range | |
| Gold-plated contacts for reliable electrical connections Wide operating temperature range Good electromagnetic compatibility thanks to placeable cable shield High protection rating for the requirements of the food and beverage industry... | |
| Large cable cross-section for reducing the voltage drop and transferring higher currents Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools | |
| Reliable connection technology for CAN bus participants High protection rating for the requirements of harsh industrial environments Wide operating temperature range Gold-plated contacts for reliable electrical connections | |
| Resistant to high-pressure cleaning with aggressive cleaning agents For use in applications with many inputs and outputs where space is restricted Visual and tactile marking of the ports High protection... | |
| Resistant to high-pressure cleaning with aggressive cleaning agents Halogen and silicone-free Visual and tactile marking of the ports High protection rating for the requirements of the food and beverage industry... | |
| Resistant to oils and coolants Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments High power transmission thanks to high current rating | |
| Resistant to oils and coolants Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments High power transmission thanks to high current rating Actuator... | |
| User-friendly equipment of distributors and housings with connections for connectors Easy and quick installation into the container wall High protection rating for the requirements of harsh industrial environments Wide operating... | |
| User-friendly equipment of distributors and housings with connections for connectors Easy and quick installation into the container wall Robust metal version High protection rating for the requirements of harsh industrial... | |
| User-friendly equipment of distributors and housings with connections for connectors Robust metal version Easy and quick installation into the container wall High protection rating for the requirements of harsh industrial... | |
| Visual and tactile marking of the ports Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Mechanical end stop to protect the O-ring from... | |
| Wide operating temperature range Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Safe cable connection with screw terminals | |
| Wide operating temperature range Gold-plated contacts for reliable electrical connections Safe cable connection with screw terminals |