ifm electronic gmbh Datasheets for Vacuum Sensors
Vacuum sensors are devices for measuring vacuum or sub-atmospheric pressures.
Vacuum Sensors: Learn more
| Product Name | Notes |
|---|---|
| Analogue display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED bar graph for switch point indication Hygienic, robust stainless steel... | |
| Analogue display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED bar graph for switch point indication Programmable switching output and... | |
| Combined level measurement and point level detection with analogue / switching output Programmable analogue and switching output With long-term stability thanks to high repeatability and low linearity error Hygienic design... | |
| For applications in hazardous areas Two switching outputs, one of which can be configured as diagnostic output Clearly visible 4-digit LED display Robust stainless steel housing for use in harsh... | |
| For applications in hazardous areas With switching output and analogue output Scalable analogue output with adjustable span and zero point Resistant to high-pressure cleaning with aggressive cleaning agents Clearly visible... | |
| For use in high temperatures in the food and beverage industry Robust stainless steel housing with hygienic front-flush design Can be connected as two-wire or three-wire Reduced wiring complexity when... | |
| For use in high temperatures in the food and beverage industry Robust stainless steel housing with hygienic front-flush design With two-wire and three-wire connection technology Reduced wiring complexity when operated... | |
| Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Hygienic, robust stainless steel housing for... | |
| Potential-free Triac output for currents up to 2.5 A For use in AC power mains Country-specific pressure units selectable Clearly visible 4-digit LED display With long-term stability thanks to high... | |
| Potential-free Triac output for currents up to 2.5 A For use in AC power mains Country-specific pressure units selectable With long-term stability thanks to high overload protection | |
| Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use... | |
| Reliable detection of pressure loss caused by leakages Potential-free Triac output for currents up to 2.5 A Particularly suited for use in nitrogen Clearly visible 4-digit LED display With long-term... | |
| Reliable monitoring of the system pressure in pneumatics and in compressed air systems Very high overpressure and vacuum resistance Clearly visible slanted LED display Red/green display for clear identification of... | |
| Reliable monitoring of the system pressure in pneumatics and in compressed air systems Very high overpressure and vacuum resistance Clearly visible TFT display Red/green display for clear identification of the... | |
| Robust stainless steel design for the requirements of the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection... | |
| Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating... | |
| Suited for use in homogeniser processes Programmable switching output with IO-Link and scalable analogue output Red/green display for clear identification of the acceptable range The process connection can be rotated... | |
| Two functions in one unit: Pump monitoring and pressure detection Reliable diagnosis of disturbances in the suction area and detection of cavitation Detection of outgassing liquids or trapped air in... | |
| Two switching outputs, one of them programmable as analogue output Clearly visible 4-digit LED display Country-specific pressure units selectable With long-term stability thanks to high overload protection Selectable output polarity... | |
| Two switching outputs, one of them programmable as analogue output Precise scalable analogue output and high precision over the whole temperature range Clearly visible 4-digit LED display With long-term stability... | |
| Two switching outputs, one of them programmable as IO-Link and one as analogue output Red/green display for clear identification of the acceptable range The process connection can be rotated for... | |
| Two switching outputs, one of them with IO-Link communication interface Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term... | |
| Two switching outputs, one of which can be configured as diagnostic output For use in pneumatic applications Clearly visible 4-digit LED display Differential pressure measurement without the need to connect... | |
| Two switching outputs, one of which can be configured as diagnostic output With long-term stability thanks to high overload protection Lifespan of more than 100 million pressure cycles Clearly visible... |