ifm electronic gmbh Position sensor M9H215

Description
Pressure-resistant up to 350 bar Designed for use in plunger detection Compact and robust stainless steel housing Spanner flat for easy mounting High shock and vibration resistance for mobile applications
Request a Quote
Description
Pressure-resistant up to 350 bar Designed for use in plunger detection Compact and robust stainless steel housing Spanner flat for easy mounting High shock and vibration resistance for mobile applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Position sensor - M9H215 - ifm electronic gmbh
Essen, Germany
Position sensor
M9H215
Position sensor M9H215
Pressure-resistant up to 350 bar Designed for use in plunger detection Compact and robust stainless steel housing Spanner flat for easy mounting High shock and vibration resistance for mobile applications
  • Pressure-resistant up to 350 bar
  • Designed for use in plunger detection
  • Compact and robust stainless steel housing
  • Spanner flat for easy mounting
  • High shock and vibration resistance for mobile applications
Supplier's Site
Position sensor - M9H215 - ifm efector inc.
Malvern, PA, United States
Position sensor
M9H215
Position sensor M9H215
Pressure-resistant up to 350 bar Designed for use in plunger detection Compact and robust stainless steel housing Spanner flat for easy mounting High shock and vibration resistance for mobile applications From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Pressure-resistant up to 350 bar
  • Designed for use in plunger detection
  • Compact and robust stainless steel housing
  • Spanner flat for easy mounting
  • High shock and vibration resistance for mobile applications

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number M9H215 M9H215
Product Name Position sensor Position sensor
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor
Body Shape Cylindrical Cylindrical; Other; tubular
Operation Distance 0.0787 inch (2 mm) 0.0787 inch (2 mm)
Switching Frequency 0.0100 kHz 0.0100 kHz
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Sensors - AIS18F05AP024-Q65 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2000 inch (5.08 mm)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Miniature Inductive Sensor with Increase Sensing Range - S3877 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details