ifm electronic gmbh Photoelectric distance sensor OGD582

Description
Simultaneous output of distance value and reflectivity for increased process reliability Identification and sorting by differentiating between colour/contrast and distance/height of objects Flexible installation options thanks to a range of up to 1.5 m Process values shown on 2-colour display and sent via IO-Link phase-out article Discontinuation date: 03/31/2025 Alternative articles: OGD550 or OGD250 Product comparison: OGD582 / OGD550 / OGD250 When selecting an alternative article and accessories please note that technical data may differ!
Description
Simultaneous output of distance value and reflectivity for increased process reliability Identification and sorting by differentiating between colour/contrast and distance/height of objects Flexible installation options thanks to a range of up to 1.5 m Process values shown on 2-colour display and sent via IO-Link phase-out article Discontinuation date: 03/31/2025 Alternative articles: OGD550 or OGD250 Product comparison: OGD582 / OGD550 / OGD250 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Photoelectric distance sensor - OGD582 - ifm electronic gmbh
Essen, Germany
Photoelectric distance sensor
OGD582
Photoelectric distance sensor OGD582
Simultaneous output of distance value and reflectivity for increased process reliability Identification and sorting by differentiating between colour/contrast and distance/height of objects Flexible installation options thanks to a range of up to 1.5 m Process values shown on 2-colour display and sent via IO-Link phase-out article Discontinuation date: 03/31/2025 Alternative articles: OGD550 or OGD250 Product comparison: OGD582 / OGD550 / OGD250 When selecting an alternative article and accessories please note that technical data may differ!
  • Simultaneous output of distance value and reflectivity for increased process reliability
  • Identification and sorting by differentiating between colour/contrast and distance/height of objects
  • Flexible installation options thanks to a range of up to 1.5 m
  • Process values shown on 2-colour display and sent via IO-Link

phase-out article
Discontinuation date: 03/31/2025
Alternative articles: OGD550 or OGD250 Product comparison: OGD582 / OGD550 / OGD250 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Photoelectric Sensors
Product Number OGD582
Product Name Photoelectric distance sensor
Operation Distance 3.35 to 59.06 inch (85 to 1500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Beam Type Visible
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1321 Photomicrosensor (Transmissive) - EE-SX1321 - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Operation Distance 0.0787 inch (2 mm)
View Details
3 suppliers
Photoelectric Sensor with Sensitivity Adjustment-E3FA Series - IMS.PE.E3FA - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical
Operation Distance 78.74 inch (2000 mm)
Optical Technology Type Retroreflective; Diffuse
View Details
RightSight Photoelectric Sensor - 42EF-E1QZB-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 157 inch (4000 mm)
Electrical Connection 2m (6.5ft) cable
Width 8 inch (203 mm)
View Details
2 suppliers
Diffuse scan - SOEG-RTH-M18W-PS-S-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details