ifm electronic gmbh Capacitive sensor KG5034

Description
High noise immunity Reliable level detection of conductive media Output function normally open / normally closed programmable Clearly visible indication of the switching status
Description
High noise immunity Reliable level detection of conductive media Output function normally open / normally closed programmable Clearly visible indication of the switching status

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KG5034 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KG5034
Capacitive sensor KG5034
High noise immunity Reliable level detection of conductive media Output function normally open / normally closed programmable Clearly visible indication of the switching status
  • High noise immunity
  • Reliable level detection of conductive media
  • Output function normally open / normally closed programmable
  • Clearly visible indication of the switching status
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Proximity Sensors
Product Number KG5034
Product Name Capacitive sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0984 to 0.3150 inch (2.5 to 8 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Rectangular Photoelectric Sensors - Cubic Series 3031 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 2.36 to 236 inch (60 to 6000 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX3350-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
Inductive Proximity Sensors - 5000002533-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details