ifm electronic gmbh Fibre optic through-beam sensor E20128

Description
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Installation in places where access is difficult Resistant to various aggressive chemicals Small bending radius
Request a Quote
Description
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Installation in places where access is difficult Resistant to various aggressive chemicals Small bending radius
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fibre optic through-beam sensor - E20128 - ifm electronic gmbh
Essen, Germany
Fibre optic through-beam sensor
E20128
Fibre optic through-beam sensor E20128
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Installation in places where access is difficult Resistant to various aggressive chemicals Small bending radius
  • For applications in high-temperature areas
  • Aluminium sheathing for use up to 290 °C
  • Installation in places where access is difficult
  • Resistant to various aggressive chemicals
  • Small bending radius
Supplier's Site
Fiber optic through beam sensor - E20128 - ifm efector inc.
Malvern, PA, United States
Fiber optic through beam sensor
E20128
Fiber optic through beam sensor E20128
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C For installation with limited mounting space Resistant to various aggressive chemicals Small bending radius From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For applications in high-temperature areas
  • Aluminium sheathing for use up to 290 °C
  • For installation with limited mounting space
  • Resistant to various aggressive chemicals
  • Small bending radius

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number E20128 E20128
Product Name Fibre optic through-beam sensor Fiber optic through beam sensor
Operation Distance 47.24 inch (1200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Through-beam sensor receiver - OG0031 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
2 suppliers
EE-SX1340 Photomicrosensor (Transmissive) - EE-SX1340-1 - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Operation Distance 0.1575 inch (4 mm)
View Details
Photoelectric, Industrial - 1882-1018317-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Infrared
View Details
Photoelectric Sensors - 309927 - RS Components, Ltd.
Specs
Body Shape Other; Fork
Operation Distance 4.72 inch (120 mm)
View Details