ifm electronic gmbh Capacitive sensor KI0205

Description
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Output function normally open / normally closed programmable High noise immunity With terminal chamber that can be rotated by 90°
Request a Quote Datasheet
Description
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Output function normally open / normally closed programmable High noise immunity With terminal chamber that can be rotated by 90°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KI0205 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KI0205
Capacitive sensor KI0205
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Output function normally open / normally closed programmable High noise immunity With terminal chamber that can be rotated by 90°
  • Easy setting of the sensing range via potentiometer
  • With combined AC/DC output stage
  • Output function normally open / normally closed programmable
  • High noise immunity
  • With terminal chamber that can be rotated by 90°
Supplier's Site
Capacitive sensor - KI0205 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KI0205
Capacitive sensor KI0205
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Output function normally open / normally closed programmable High noise immunity With terminal chamber that can be rotated by 90° From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easy setting of the sensing range via potentiometer
  • With combined AC/DC output stage
  • Output function normally open / normally closed programmable
  • High noise immunity
  • With terminal chamber that can be rotated by 90°

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - Industrial - 2330-KI0205-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-KI0205-ND
Proximity Sensors - Industrial 2330-KI0205-ND
SENSOR PROX CAPACITIVE 15MM CYL

SENSOR PROX CAPACITIVE 15MM CYL

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KI0205 KI0205 2330-KI0205-ND
Product Name Capacitive sensor Capacitive sensor Proximity Sensors - Industrial
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.5906 inch (3 to 15 mm) 0.1181 to 0.5906 inch (3 to 15 mm)
Switching Frequency 0.0400 kHz 0.0400 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001780-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Proximity Sensors - 190079 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.48 inch (37.5 mm)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details