ifm electronic gmbh Capacitive sensor KQ5102

Description
Output function normally open / normally closed programmable Clearly visible indication of the switching status by LED Easy installation with mounting adapters and cable ties For position detection or level monitoring Easy parameter setting via IO-Link
Request a Quote
Description
Output function normally open / normally closed programmable Clearly visible indication of the switching status by LED Easy installation with mounting adapters and cable ties For position detection or level monitoring Easy parameter setting via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KQ5102 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KQ5102
Capacitive sensor KQ5102
Output function normally open / normally closed programmable Clearly visible indication of the switching status by LED Easy installation with mounting adapters and cable ties For position detection or level monitoring Easy parameter setting via IO-Link
  • Output function normally open / normally closed programmable
  • Clearly visible indication of the switching status by LED
  • Easy installation with mounting adapters and cable ties
  • For position detection or level monitoring
  • Easy parameter setting via IO-Link
Supplier's Site
Capacitive sensor - KQ5102 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KQ5102
Capacitive sensor KQ5102
Output function normally open / normally closed programmable Clearly visible indication of the switching status by LED Easy installation with mounting adapters and cable ties For position detection or level monitoring Easy parameter setting via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Output function normally open / normally closed programmable
  • Clearly visible indication of the switching status by LED
  • Easy installation with mounting adapters and cable ties
  • For position detection or level monitoring
  • Easy parameter setting via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - 184777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184777
Proximity Sensors 184777
ifm electronic KQ5102

ifm electronic KQ5102

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KQ5102 KQ5102 184777
Product Name Capacitive sensor Capacitive sensor Proximity Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Operation Distance 0.4724 inch (12 mm) 0.4724 inch (12 mm)
Switching Frequency 0.0100 kHz 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Compact confocal sensor - confocalDT IFS2404-2 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.5512 to 0.6299 inch (14 to 16 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Proximity sensor - SIEF-M12B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.1181 inch (3 mm)
Repeatability 6.3 mils (160 µm)
Switching Frequency 3 kHz
View Details
2 suppliers
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 420 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details