ifm electronic gmbh Capacitive sensor KI0063

Description
Easy adjustment to the empty and full state via pushbutton For the detection of liquids and dry bulk materials With combined AC/DC output stage Adjustable switching delay Output function normally open / normally closed programmable phase-out article Alternative articles: KI0054 or KI6000 Product comparison: KI0063 / KI0054 / KI6000 When selecting an alternative article and accessories please note that technical data may differ!
Description
Easy adjustment to the empty and full state via pushbutton For the detection of liquids and dry bulk materials With combined AC/DC output stage Adjustable switching delay Output function normally open / normally closed programmable phase-out article Alternative articles: KI0054 or KI6000 Product comparison: KI0063 / KI0054 / KI6000 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KI0063 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KI0063
Capacitive sensor KI0063
Easy adjustment to the empty and full state via pushbutton For the detection of liquids and dry bulk materials With combined AC/DC output stage Adjustable switching delay Output function normally open / normally closed programmable phase-out article Alternative articles: KI0054 or KI6000 Product comparison: KI0063 / KI0054 / KI6000 When selecting an alternative article and accessories please note that technical data may differ!
  • Easy adjustment to the empty and full state via pushbutton
  • For the detection of liquids and dry bulk materials
  • With combined AC/DC output stage
  • Adjustable switching delay
  • Output function normally open / normally closed programmable

phase-out article
Alternative articles: KI0054 or KI6000 Product comparison: KI0063 / KI0054 / KI6000 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Proximity Sensors
Product Number KI0063
Product Name Capacitive sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IE5457-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 167 F (-40 to 75 C)
Switch Type Normally Open; Normally Closed
View Details
Proximity Sensors - 2093476 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity sensor - SIEN-M8B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details