ifm electronic gmbh Full-metal magnetic sensor MGS205

Description
Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact, shock and vibration resistance
Request a Quote
Description
Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact, shock and vibration resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Full-metal magnetic sensor - MGS205 - ifm electronic gmbh
Essen, Germany
Full-metal magnetic sensor
MGS205
Full-metal magnetic sensor MGS205
Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact, shock and vibration resistance
  • Safe switch point also in case of mechanical tolerances
  • Long sensing range even through non-magnetisable metals
  • Temperature-stable and reproducible switch point
  • Clearly visible indication of the switching status
  • High impact, shock and vibration resistance
Supplier's Site
Full-metal magnetic sensor - MGS205 - ifm efector inc.
Malvern, PA, United States
Full-metal magnetic sensor
MGS205
Full-metal magnetic sensor MGS205
Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetizable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact, shock and vibration resistance From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Safe switch point also in case of mechanical tolerances
  • Long sensing range even through non-magnetizable metals
  • Temperature-stable and reproducible switch point
  • Clearly visible indication of the switching status
  • High impact, shock and vibration resistance

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Magnetic Proximity Switches - 184893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
184893
Magnetic Proximity Switches 184893
ifm electronic MGS205

ifm electronic MGS205

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number MGS205 MGS205 184893
Product Name Full-metal magnetic sensor Full-metal magnetic sensor Magnetic Proximity Switches
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 2.76 inch (70 mm) 2.76 inch (70 mm)
Switching Frequency 5 kHz 5 kHz
Operating Temperature -13 to 167 F (-25 to 75 C) -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensor ICs - 1760827 - RS Components, Ltd.
Specs
Electrical Output Voltage; Current
Height 0.1886 inch (4.79 mm)
Length 0.4724 inch (12 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Cylindrical Sensor - 42CA-D1MPAJ-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 15.75 inch (400 mm)
View Details