ifm electronic gmbh Capacitive sensor KD5019

Description
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments Output function normally open / normally closed programmable Long sensing range of 60 mm
Request a Quote
Description
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments Output function normally open / normally closed programmable Long sensing range of 60 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KD5019 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KD5019
Capacitive sensor KD5019
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments Output function normally open / normally closed programmable Long sensing range of 60 mm
  • Easy setting of the sensing range via potentiometer
  • High noise immunity
  • Robust housing for use in harsh industrial environments
  • Output function normally open / normally closed programmable
  • Long sensing range of 60 mm
Supplier's Site
Capacitive sensor - KD5019 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KD5019
Capacitive sensor KD5019
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments Output function normally open / normally closed programmable Long sensing range of 60 mm From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easy setting of the sensing range via potentiometer
  • High noise immunity
  • Robust housing for use in harsh industrial environments
  • Output function normally open / normally closed programmable
  • Long sensing range of 60 mm

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number KD5019 KD5019
Product Name Capacitive sensor Capacitive sensor
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Operation Distance 2.36 inch (60 mm) 2.36 inch (60 mm)
Switching Frequency 0.0100 kHz 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 188000 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 3.62 inch (92 mm)
View Details
Proximity Sensors - 2093398 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity sensor - SMTO-1-PS-K-LED-24-C - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
3 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details