ifm electronic gmbh Datasheets for Capacitive Proximity Sensors
Capacitive proximity sensors detect the presence or proximity of a target using capacitive technology.
Capacitive Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Compact and robust stainless steel housing Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status High noise immunity For position detection or level monitoring... | |
| Compact and robust stainless steel housing Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status With PUR cable For position detection or level monitoring... | |
| Easily adjustable sensing range High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring Easy parameter setting via IO-Link... | |
| Easily adjustable sensing range High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring User-friendly communication and parameterisation via... | |
| Easily adjustable sensing range With signal display for a perfect switch point High protection rating for the requirements of harsh industrial environments For position detection or level monitoring User-friendly communication... | |
| Easily adjustable sensing range With signal display for a perfect switch point High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection... | |
| Easy adjustment to the empty and full state via pushbutton or IO-Link Output function normally open / normally closed programmable Clearly visible indication of the switching status Robust stainless steel... | |
| Easy adjustment to the empty and full state via pushbutton For the detection of liquids and dry bulk materials With combined AC/DC output stage Adjustable switching delay Output function normally... | |
| Easy adjustment to the empty and full state via pushbutton For the detection of liquids and dry bulk materials With combined AC/DC output stage Two-wire technology Output function normally open... | |
| Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status Short connection cable with M12 connector Output function normally open / normally closed programmable | |
| Easy setting of the sensing range via potentiometer For applications in hazardous areas Robust housing for use in harsh industrial environments Output function normally open / normally closed programmable Long... | |
| Easy setting of the sensing range via potentiometer High noise immunity Clearly visible indication of the switching status With PVC cable | |
| Easy setting of the sensing range via potentiometer High noise immunity Clearly visible indication of the switching status With PVC cable Output function normally open / normally closed programmable | |
| Easy setting of the sensing range via potentiometer High noise immunity Clearly visible indication of the switching status With robust M12 connector | |
| Easy setting of the sensing range via potentiometer High noise immunity Output function normally open / normally closed programmable With DIN connector Clearly visible indication of the switching status | |
| Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments Long sensing range of 60 mm Wide operating temperature range | |
| Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments Long sensing range of 60 mm With PVC cable | |
| Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments Output function normally open / normally closed programmable Long sensing range... | |
| Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments With combined AC/DC output and two-wire technology Long sensing range of... | |
| Easy setting of the sensing range via potentiometer Output function normally open / normally closed programmable Clearly visible indication of the switching status Two-wire technology With terminal chamber that can... | |
| Easy setting of the sensing range via potentiometer With combined AC/DC output stage High noise immunity Output function normally open / normally closed programmable With connector that can be rotated... | |
| Easy setting of the sensing range via potentiometer With combined AC/DC output stage Output function normally open / normally closed programmable High noise immunity With terminal chamber that can be... | |
| Easy setting of the sensing range via potentiometer With combined AC/DC output stage Output function normally open / normally closed programmable Two-wire technology Clearly visible indication of the switching status... | |
| Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity Clearly visible indication of the switching status | |
| Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity For position detection or level monitoring | |
| Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity Output function normally open / normally closed programmable | |
| Easy setting of the sensing range via potentiometer With PVC cable Clearly visible indication of the switching status | |
| Easy setting of the sensing range via potentiometer With PVC cable Clearly visible indication of the switching status Two-wire technology Output function normally open / normally closed programmable | |
| Easy setting of the sensing range via potentiometer With terminal chamber that can be rotated by 90° Clearly visible indication of the switching status | |
| For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status Direct connection to plant control without switching amplifier Complementary output... | |
| For applications in hazardous areas With combined AC/DC output stage Easy setting of the sensing range via potentiometer Two-wire technology Output function normally open / normally closed programmable | |
| Function only in conjunction with symbol disc accessories sensitivity setting and application-related setting against deposits and splashing water one touch sensor for all switching functions Wear-free actuation RGB feedback with... | |
| High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status Output function normally open / normally closed programmable With connector that can... | |
| High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status With PVC cable For position detection or level monitoring | |
| High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status With terminal chamber that can be rotated by 90° For position detection... | |
| High noise immunity Easy setting of the sensing range via potentiometer Smooth plastic housing to protect against deposits For position detection or level monitoring | |
| High noise immunity Reliable level detection of conductive media Output function normally open / normally closed programmable Clearly visible indication of the switching status via LED ring Easy parameter setting... | |
| High noise immunity Reliable level detection of conductive media Output function normally open / normally closed programmable Clearly visible indication of the switching status | |
| Non-contact switching without mechanical pressure LEDs for visual feedback Oil-resistant, impact and scratch resistant Surround available in different colours Wear-free and maintenance-free | |
| Output function normally open / normally closed programmable Automatic detection of the output load PNP/NPN Easy adjustment to the empty and full state via pushbutton or IO-Link Resistant to electrostatic... | |
| Output function normally open / normally closed programmable Automatic detection of the output load PNP/NPN Easy adjustment to the empty and full state via pushbutton Resistant to electrostatic discharge Easy... | |
| Output function normally open / normally closed programmable Automatic detection of the output load PNP/NPN Easy installation with mounting adapters and cable ties For position detection or level monitoring Easy... | |
| Output function normally open / normally closed programmable Clearly visible indication of the switching status by LED Easy installation with mounting adapters and cable ties For position detection or level... | |
| Output function normally open / normally closed programmable Clearly visible indication of the switching status by LED Preinstalled on mounting adapter For position detection or level monitoring Easy parameter setting... | |
| Output function normally open / normally closed programmable Clearly visible indication of the switching status via LED ring Easy adjustment to the empty and full state via pushbutton For position... | |
| Output function normally open / normally closed programmable Clearly visible indication of the switching status Easy adjustment to the empty and full state via pushbutton or IO-Link Resistant to electrostatic... | |
| Output function normally open / normally closed programmable Clearly visible indication of the switching status Easy adjustment to the empty and full state via pushbutton Resistant to electrostatic discharge Easy... | |
| Reliable level detection of conductive media Easy parameter setting via IO-Link Automatic detection of the output load PNP/NPN Output function normally open / normally closed programmable Clearly visible indication of... | |
| Reliable level detection of conductive media Sensitivity adjustable via teach buttons High noise immunity Output function normally open / normally closed programmable Clearly visible indication of the switching status via... | |
| Reliable level detection through non-metallic vessel walls Output function normally open / normally closed programmable Particularly space-saving design for use where space is restricted Easy installation with mounting adapters and... | |
| Reliable level detection through non-metallic vessel walls Particularly space-saving design for use where space is restricted Easy installation with mounting adapters and cable ties Clearly visible LED for switching status... | |
| With combined AC/DC output and two-wire technology Long sensing range of 60 mm Easy setting of the sensing range via potentiometer For applications in hazardous areas Robust housing for use... | |
| With combined AC/DC output stage Two-wire technology Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status | |
| With combined AC/DC output stage Two-wire technology Easy setting of the sensing range via potentiometer Output function normally open / normally closed programmable With terminal chamber that can be rotated... | |
| With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits Easy setting of the sensing range via potentiometer High noise immunity |