ifm electronic gmbh Pressure-resistant position sensor for hydraulic cylinders M9H203

Description
Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Housing design to industrial standard Lifespan of more than 10 million pressure cycles
Request a Quote
Description
Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Housing design to industrial standard Lifespan of more than 10 million pressure cycles
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure-resistant position sensor for hydraulic cylinders - M9H203 - ifm electronic gmbh
Essen, Germany
Pressure-resistant position sensor for hydraulic cylinders
M9H203
Pressure-resistant position sensor for hydraulic cylinders M9H203
Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Housing design to industrial standard Lifespan of more than 10 million pressure cycles
  • Pressure-resistant up to 500 bar
  • Metal sensing face for heavy duty
  • High bursting pressure
  • Housing design to industrial standard
  • Lifespan of more than 10 million pressure cycles
Supplier's Site
Pressure-resistant position sensor for hydraulic cylinders - M9H203 - ifm efector inc.
Malvern, PA, United States
Pressure-resistant position sensor for hydraulic cylinders
M9H203
Pressure-resistant position sensor for hydraulic cylinders M9H203
Pressure-resistant up to 500 bar Metal sensing face for heavy duty High burst pressure Housing design to industrial standard Lifespan of more than 10 million pressure cycles From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Pressure-resistant up to 500 bar
  • Metal sensing face for heavy duty
  • High burst pressure
  • Housing design to industrial standard
  • Lifespan of more than 10 million pressure cycles

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pneumatic Cylinder Sensors - 184883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Cylinder Sensors
184883
Pneumatic Cylinder Sensors 184883
ifm electronic M9H203

ifm electronic M9H203

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number M9H203 M9H203 184883
Product Name Pressure-resistant position sensor for hydraulic cylinders Pressure-resistant position sensor for hydraulic cylinders Pneumatic Cylinder Sensors
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 0.0709 inch (1.8 mm) 0.0709 inch (1.8 mm)
Switching Frequency 1 kHz 1 kHz
Operating Temperature -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 426201 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Magnetic Proximity Switches - 2854158 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 1 kHz
Electrical Output Switched / Alarm
View Details
Proximity sensor - CRSMT-8M-PS-24V-K-0,3-M8D - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details