ifm electronic gmbh Through-beam laser sensor receiver OGE701

Description
Reliable detection of tiny objects Robust stainless steel housing for use in harsh industrial environments Very long range Intuitive setting of sensitivity and output function via pushbutton Excellent price/performance ratio
Request a Quote Datasheet
Description
Reliable detection of tiny objects Robust stainless steel housing for use in harsh industrial environments Very long range Intuitive setting of sensitivity and output function via pushbutton Excellent price/performance ratio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-beam laser sensor receiver - OGE701 - ifm electronic gmbh
Essen, Germany
Through-beam laser sensor receiver
OGE701
Through-beam laser sensor receiver OGE701
Reliable detection of tiny objects Robust stainless steel housing for use in harsh industrial environments Very long range Intuitive setting of sensitivity and output function via pushbutton Excellent price/performance ratio
  • Reliable detection of tiny objects
  • Robust stainless steel housing for use in harsh industrial environments
  • Very long range
  • Intuitive setting of sensitivity and output function via pushbutton
  • Excellent price/performance ratio
Supplier's Site
Through-beam laser sensor receiver - OGE701 - ifm efector inc.
Malvern, PA, United States
Through-beam laser sensor receiver
OGE701
Through-beam laser sensor receiver OGE701
Reliable detection of tiny objects Robust stainless steel housing for use in harsh industrial environments Very long range Intuitive setting of sensitivity and output function via pushbutton Excellent price/performance ratio From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reliable detection of tiny objects
  • Robust stainless steel housing for use in harsh industrial environments
  • Very long range
  • Intuitive setting of sensitivity and output function via pushbutton
  • Excellent price/performance ratio

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Photoelectric, Industrial - 2330-OGE701-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2330-OGE701-ND
Photoelectric, Industrial 2330-OGE701-ND
"Through-Beam Optical Sensor 0.079"" (2mm) PNP - Dark-ON/Light-ON - Selectable"

"Through-Beam Optical Sensor 0.079"" (2mm) PNP - Dark-ON/Light-ON - Selectable"

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number OGE701 OGE701 2330-OGE701-ND
Product Name Through-beam laser sensor receiver Through-beam laser sensor receiver Photoelectric, Industrial
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 78.74 inch (2000 mm) 78.74 inch (2000 mm)
Operating Temperature 14 to 140 F (-10 to 60 C) 14 to 140 F (-10 to 60 C) 14 to 140 F (-10 to 60 C)
Optical Technology Type Through Beam Through Beam Through Beam
Beam Type Visible Visible
Unlock Full Specs
to access all available technical data

Similar Products

Through-Beam Photoelectric Sensor - PTR4P5MNS - Fargo Controls, Inc.
Specs
Body Shape Rectangular
Operation Distance 197 inch (5000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Series 9000 Photoelectric Sensor - 42GRR-9000-QD1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 78.74 inch (2000 mm)
Electrical Output Voltage
Electrical Connection Mini Quick-Disconnect
View Details
Photoelectric, Industrial - 1882-1017864-ND - DigiKey
Specs
Operation Distance 0.0 to 2363 inch (0.0 to 60015 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Through Beam
View Details
2 suppliers