From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
RETRO-REFLECTIVE SENSOR RED LIGH
| ifm electronic gmbh | ifm efector inc. | DigiKey | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OL0010 | OL0010 | 2330-OL0010-ND |
| Product Name | Retro-reflective sensor | Retro-reflective sensor | Photoelectric, Industrial |
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) |
| Optical Technology Type | Retroreflective | Retroreflective | Diffuse |
| Beam Type | Visible | Visible | Visible |
| Mode | Light-on; Dark-on; Light/Dark Programmable | Light-on; Dark-on; Light/Dark Programmable | |
| Power Requirements | DC Powered | AC Powered; DC Powered |