ifm electronic gmbh Datasheets for Hall Effect Position Sensors

Hall effect position sensors are non-contact devices that convert energy from a magnetic field into an electrical signal. They use the Hall effect, a voltage caused by current-flow in the presence of a magnetic field.
Hall Effect Position Sensors: Learn more

Product Name Notes
Cylinder sensor with GMR cell; 25 x 5 x 6.5 mm; Response sensitivity 2.8 mT; Reverse polarity protection yes; Short-circuit protection yes; Overload protection yes; normally open; DC; PNP; 0.07...
Cylinder sensor with reed contact; 30.5 x 5 x 6.5 mm; Response sensitivity 2.1 mT; Reverse polarity protection yes; Short-circuit protection no; Overload protection no; normally open; DC; PNP/NPN; 6...
End position setting aid with second LED operation indication for simplified diagnostics Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot
Exact position detection thanks to very small hysteresis For exact switch point detection on short-stroke cylinders Short housing for installation in short-stroke cylinders and small grippers Self-locking fixture for quick...
Exact position detection thanks to very small hysteresis For exact switch point detection on short-stroke cylinders Very high switching frequency Self-locking fixture for quick mounting and easy adjustment Easy fit...
For applications in hazardous areas For connection to intrinsically safe circuits Exact position detection thanks to very small hysteresis Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop...
For applications in hazardous areas High protection rating for the requirements of harsh industrial environments Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into...
For position feedback on hydraulic cylinders Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Lifespan of more than 10 million pressure cycles
High protection rating for the requirements of the food and beverage industry Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Exact...
High protection rating for the requirements of the food and beverage industry Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded...
Only 1 sensor for 2 end positions for short-stroke cylinders End position setting aid with second LED Inline quality monitoring with 50 mm detection range User-friendly communication and parameterisation via...
Patented mounting method with screw for stable position and strain relief Space-saving cable with M12 connector
Patented mounting method with screw for stable position and strain relief Space-saving cable with M8 connector
Patented mounting method with screw for stable position and strain relief With PUR cable
Patented mounting method with screw for stable position and strain relief With PUR cable phase-out article Discontinuation date: 03/31/2026 Alternative articles: MK5312 Product comparison: MK5356 / MK5312 When selecting an...
Patented mounting method with screw for stable position and strain relief With PUR cable phase-out article Discontinuation date: 03/31/2026 Alternative articles: MK5312 Product comparison: MK5361 / MK5312 When selecting an...
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Fast wiring due to integrated M8 connector Exact position detection thanks to very...
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Fast wiring due to integrated M8 connector With combined AC/DC output and two-wire...
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief Clearly visible indication of the switching...
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief Exact position detection thanks to very...
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief For applications in hazardous areas Very...
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief Three-wire version for applications with high...
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief With combined AC/DC output and two-wire...
suitable for common C-slots of various manufacturers End position setting aid with second LED Inline quality monitoring with 50 mm detection range User-friendly communication and parameterisation via IO-Link Monitoring of...
Suitable for IMI Norgren cylinders Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief Clearly visible indication of the switching status
With suppression of extraneous fields for use in welding applications Connector with non-stick coating PTFE protective tube to prevent damage by weld splatter Self-locking fixture for quick mounting and easy...