ifm electronic gmbh Capacitive sensor KI5015

Description
High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status With PVC cable For position detection or level monitoring
Request a Quote
Description
High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status With PVC cable For position detection or level monitoring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KI5015 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KI5015
Capacitive sensor KI5015
High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status With PVC cable For position detection or level monitoring
  • High noise immunity
  • Easy setting of the sensing range via potentiometer
  • Clearly visible indication of the switching status
  • With PVC cable
  • For position detection or level monitoring
Supplier's Site
Proximity Sensors - 185264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185264
Proximity Sensors 185264
ifm electronic KI5015

ifm electronic KI5015

Supplier's Site

Technical Specifications

  ifm electronic gmbh RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number KI5015 185264
Product Name Capacitive sensor Proximity Sensors
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
Switching Frequency 0.0400 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Magneto-inductive displacement sensor with modular principle - mainSENSOR MDS-40-MK-SR7-U45R - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0591 to 1.24 inch (1.5 to 31.5 mm)
View Details
Proximity sensor - SIES-Q8B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 2.76 mils (70 µm)
Switching Frequency 3.5 kHz
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - IN25 and N25 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
View Details