ifm electronic gmbh Datasheets for RFID Tags

RFID tags are microchips that assign an electronic identity to an article so it can be tracked electronically. RFID tags communicate with RFID readers via short-range radio frequencies. They are sometimes called transponders.
RFID Tags: Learn more

Product Name Notes
Easy, quick and inexpensive fixing Robust design for use in harsh industrial environments For safe free-standing fastening
For reliably coding workpiece carriers in routing conveyors Easy, quick and secure mounting High shock and vibration resistance Large operating temperature range and high protection rating Very high number of...
High temperature resistance and high protection rating Suitable for use on metal materials
RFID tag 125 KHz - Hitag S Reliable coding of workpiece carriers High protection rating for the requirements of harsh industrial environments
RFID tag 125 kHz - Q5 Reliable coding of workpiece carriers Suitable for flush mounting in metal
RFID tag 125 kHz - Q5 Reliable coding of workpiece carriers Suitable for installation with plastic and metal carriers
RFID tag 125 kHz - Q5 Reliable coding of workpiece carriers Suitable for installation with plastic carrier
RFID tag 125 kHz - Q5 Reliable coding of workpiece carriers Suitable for use in increased temperature range
RFID tag 125 kHz - Q5 Reliable coding of workpiece carriers tag fixture for workpiece carriers
RFID tag 13.56 MHz - ISO15693
RFID tag 13.56 MHz - ISO15693 For reliably coding products and workpiece carriers Self-adhesive label
RFID tag 13.56 MHz - ISO15693 For use in production, intralogistics, commodity management and conveying Self-adhesive label
RFID tag 13.56 MHz - ISO15693 Key tags to release machinery or plant For use in the food and beverage industry
RFID tag 13.56 MHz - ISO15693 Large memory area
RFID tag 13.56 MHz - ISO15693 Reliable coding of workpiece carriers and products
RFID tag 13.56 MHz - ISO15693 Reliable coding of workpiece carriers and products For use on non-metal materials
RFID tag 13.56 MHz - ISO15693 Reliable coding of workpiece carriers and products High protection rating for the requirements of harsh industrial environments
RFID tag 13.56 MHz - ISO15693 Reliable coding of workpiece carriers and products High protection rating for the requirements of harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles:...
RFID tag 13.56 MHz - ISO15693 Reliable coding of workpiece carriers and products Particularly compact housing for use where space is restricted
RFID tag 13.56 MHz - ISO15693 Reliable coding of workpiece carriers and products Small compact tags for installation on metal and non-metal materials
RFID tag 13.56 MHz - ISO15693 Reliable coding of workpiece carriers and products Suitable for installation with plastic carrier
RFID tag 13.56 MHz - ISO15693 Reliable coding of workpiece carriers and products Suitable for use in increased temperature range
RFID tag 13.56 MHz - ISO15693 Reliable coding of workpiece carriers and products Suitable tags for installation on metal and non-metal materials
RFID tag 13.56 MHz - ISO15693 Reliable coding of workpiece carriers and products tag fixture for workpiece carriers
RFID tag 13.56 MHz - ISO15693 Reliable coding of workpiece carriers and products With FRAM memory - unlimited number of read/write cycles
RFID tag 13.56 MHz - ISO15693 Reliable coding of workpiece carriers and products With FRAM memory - unlimited number of read/write cycles phase-out article Discontinuation date: 03/31/2026 Alternative articles: E80425...
RFID tag UHF - EPCglobal / ISO18000
RFID tag UHF - EPCglobal / ISO18000 Reliable coding of products Suitable for use on metal materials
RFID tag UHF - EPCglobal / ISO18000 Suitable for worldwide use