FIBER OPTIC AMPLIFIER, 4WIRE DC
| ifm electronic gmbh | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OBF504 | 2330-OBF504-ND |
| Product Name | Fibre-optic amplifier | Photoelectric, Industrial |
| Operation Distance | 0.0 to 39.37 inch (0.0 to 1000 mm) | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) |
| Beam Type | Visible | Visible |
| Mode | Light-on; Dark-on; Light/Dark Programmable |