Ohmite Manufacturing Co. Adjustable Power Resistor D175K1K0E

Description
"1 kOhms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length"
Request a Quote Datasheet
Description
"1 kOhms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D175K1K0E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D175K1K0E-ND
Adjustable Power Resistor D175K1K0E-ND
"1 kOhms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length"

"1 kOhms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - D175K1K0E - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D175K1K0E
Adjustable Power Resistor D175K1K0E
ADJ PWR RES 1 KOHM 175W CHAS MT

ADJ PWR RES 1 KOHM 175W CHAS MT

Supplier's Site Datasheet
Wirewound Resistor, 1Kohm, 175W, 10%; Resistance Ohmite - 64K4221 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 175W, 10%; Resistance Ohmite
64K4221
Wirewound Resistor, 1Kohm, 175W, 10%; Resistance Ohmite 64K4221
WIREWOUND RESISTOR, 1KOHM, 175W, 10%; Resistance:1kohm; Product Range:D175 Series; Power Rating:175W; Resistance Tolerance:± 10%; Voltage Rating:3.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 175W, 10%; Resistance:1kohm; Product Range:D175 Series; Power Rating:175W; Resistance Tolerance:± 10%; Voltage Rating:3.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Power Resistors Resistors
Product Number D175K1K0E-ND D175K1K0E 64K4221
Product Name Adjustable Power Resistor Adjustable Power Resistor Wirewound Resistor, 1Kohm, 175W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Tolerance 10 +/- % 10 +/- %
Resistance Range 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details