Ohmite Manufacturing Co.
Adjustable Power Resistor
D12K8K5E
Description
ADJ PWR RES 8.5K OHM 12W
Request a Quote
Email Supplier
Datasheet
Description
ADJ PWR RES 8.5K OHM 12W
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
D12K8K5E-ND |
|
Product Name
|
Adjustable Power Resistor |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
45000 ohms
Tolerance
20 +/- %
Temperature Coefficient
1200 ±ppm/°C
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers