Ohmite Manufacturing Co. Adjustable Power Resistor D12K200E

Description
ADJ PWR RES 200 OHM 12W
Request a Quote Datasheet
Description
ADJ PWR RES 200 OHM 12W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D12K200E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D12K200E-ND
Adjustable Power Resistor D12K200E-ND
ADJ PWR RES 200 OHM 12W

ADJ PWR RES 200 OHM 12W

Buy Now Datasheet
Wirewound Resistor, 200 Ohm, 12W, 10%; Resistance Ohmite - 64K4195 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 200 Ohm, 12W, 10%; Resistance Ohmite
64K4195
Wirewound Resistor, 200 Ohm, 12W, 10%; Resistance Ohmite 64K4195
WIREWOUND RESISTOR, 200 OHM, 12W, 10%; Resistance:200ohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 200 OHM, 12W, 10%; Resistance:200ohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D12K200E-ND 64K4195
Product Name Adjustable Power Resistor Wirewound Resistor, 200 Ohm, 12W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Radial, 3 Lead, Tubular
Resistance Range 200 ohms 200 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details